HAVE, Inc. PROFlex VGA 5Ch 1.5C 15P Male-RCAP 30' 30VGA515C-15MR-030

Description
Our PROFlex™ Performance VGA Breakout cables are handcrafted with Canare V5-1.5C Micro Coax Cable, Premium HD15-pin and Premium RCA connectors. Designed for shorter runs, but still excellent up to the longest length we offer in this series - 75 ft. Great for shorter run VGA to 5 output signal component RCA's (RGB for color and HV for Scan Synchronization). VGA Breakout cables are primarily usedfor high-end projectors that demand the best quality possible from a VGA signal. Each of the 5 coaxial channels is individually shielded for the ultimate in signal isolation and performance. Premium all-metal design HD15-pin Male to 5 Premium RCA connectors. 75-ohm Micro Coaxial Cable >94% Dense Braid Shield Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 5, Red, Green, Blue, White, Yellow. Conductors: 31 AWG Stranded Bare Copper. Conductor DC Resistance: < 129.2 ohms/1000 ft. Shield DC Resistance: < 10.1 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 11.3 dB/100 ft at 150 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.
Description
Our PROFlex™ Performance VGA Breakout cables are handcrafted with Canare V5-1.5C Micro Coax Cable, Premium HD15-pin and Premium RCA connectors. Designed for shorter runs, but still excellent up to the longest length we offer in this series - 75 ft. Great for shorter run VGA to 5 output signal component RCA's (RGB for color and HV for Scan Synchronization). VGA Breakout cables are primarily usedfor high-end projectors that demand the best quality possible from a VGA signal. Each of the 5 coaxial channels is individually shielded for the ultimate in signal isolation and performance. Premium all-metal design HD15-pin Male to 5 Premium RCA connectors. 75-ohm Micro Coaxial Cable >94% Dense Braid Shield Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 5, Red, Green, Blue, White, Yellow. Conductors: 31 AWG Stranded Bare Copper. Conductor DC Resistance: < 129.2 ohms/1000 ft. Shield DC Resistance: < 10.1 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 11.3 dB/100 ft at 150 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
PROFlex VGA 5Ch 1.5C 15P Male-RCAP 30' - 30VGA515C-15MR-030 - HAVE, Inc.
Hudson, NY, USA
PROFlex VGA 5Ch 1.5C 15P Male-RCAP 30'
30VGA515C-15MR-030
PROFlex VGA 5Ch 1.5C 15P Male-RCAP 30' 30VGA515C-15MR-030
Our PROFlex™ Performance VGA Breakout cables are handcrafted with Canare V5-1.5C Micro Coax Cable, Premium HD15-pin and Premium RCA connectors. Designed for shorter runs, but still excellent up to the longest length we offer in this series - 75 ft. Great for shorter run VGA to 5 output signal component RCA's (RGB for color and HV for Scan Synchronization). VGA Breakout cables are primarily usedfor high-end projectors that demand the best quality possible from a VGA signal. Each of the 5 coaxial channels is individually shielded for the ultimate in signal isolation and performance. Premium all-metal design HD15-pin Male to 5 Premium RCA connectors. 75-ohm Micro Coaxial Cable >94% Dense Braid Shield Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 5, Red, Green, Blue, White, Yellow. Conductors: 31 AWG Stranded Bare Copper. Conductor DC Resistance: < 129.2 ohms/1000 ft. Shield DC Resistance: < 10.1 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 11.3 dB/100 ft at 150 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.

Our PROFlex™ Performance VGA Breakout cables are handcrafted with Canare V5-1.5C Micro Coax Cable, Premium HD15-pin and Premium RCA connectors. Designed for shorter runs, but still excellent up to the longest length we offer in this series - 75 ft. Great for shorter run VGA to 5 output signal component RCA's (RGB for color and HV for Scan Synchronization). VGA Breakout cables are primarily usedfor high-end projectors that demand the best quality possible from a VGA signal. Each of the 5 coaxial channels is individually shielded for the ultimate in signal isolation and performance.

  • Premium all-metal design HD15-pin Male to 5 Premium RCA connectors.
  • 75-ohm Micro Coaxial Cable
  • >94% Dense Braid Shield
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 5, Red, Green, Blue, White, Yellow.
  • Conductors: 31 AWG Stranded Bare Copper.
  • Conductor DC Resistance: < 129.2 ohms/1000 ft.
  • Shield DC Resistance: < 10.1 ohms/1000 ft.
  • Capacitance: 21 pF/ft
  • Nominal impedance: True 75 ohms
  • Nominal Loss: 11.3 dB/100 ft at 150 MHz
  • Jacket color: Black
  • PROFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 30VGA515C-15MR-030
Product Name PROFlex VGA 5Ch 1.5C 15P Male-RCAP 30'
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details