HAVE, Inc. PROFlex Triax Cable 1857A Tri-K MF 50' 30TR1857A-CCMF-050

Description
Our most popular PROFlex™ Triax assemblies. Handcrafted with high flex 22 AWG stranded copper conductor Belden 1857A (high-flex version of Belden 1856A), and total quality Canare Tri-K Pro Triax connectors that operate at frequencies up to 2.0 GHz. All of our Triax assemblies are great for field deployable digital camera applications, DC Power to Camera applications, Teleprompter or monitoring feeds, and Robotics. Perfect for HD up to 100', Digital up to 250', and Rugged analog applications up to 500'. 22 AWG Stranded Copper Center Conductor - Highly Flexible. Dual Bare Copper Braidshields, 95% coverage. Gas-injected Foam HDPE Insulation Nominal DC Resistance Conductor: 14.0 ohms/1000'. Nominal DC Resistance Inner Shield: 2.5 ohms/1000' Nominal DC Resistance Outer Shield: 1.6 ohms/1000'. Nominal Impedance: 75 ohms Nominal Capacitance between conductors: 17 pF/ft. Nominal Loss: 3.1 db/100' at 135 MHZ. Canare Tri-K Pro connectors feature secure push-lock mechanisms, and offer comparable performance with Kings or ADC but are much more economical. Available in standard lengths of 50', 75', 100', 150', 250', 500' Jacket Colors: Black is standard (Red, Yellow, Green, Blue, Violet, available only as special order). PROFlex™ LIFETIME Warranty. Price below is for ONE. Choose 2 or more and lower pricing will show in your ca
Description
Our most popular PROFlex™ Triax assemblies. Handcrafted with high flex 22 AWG stranded copper conductor Belden 1857A (high-flex version of Belden 1856A), and total quality Canare Tri-K Pro Triax connectors that operate at frequencies up to 2.0 GHz. All of our Triax assemblies are great for field deployable digital camera applications, DC Power to Camera applications, Teleprompter or monitoring feeds, and Robotics. Perfect for HD up to 100', Digital up to 250', and Rugged analog applications up to 500'. 22 AWG Stranded Copper Center Conductor - Highly Flexible. Dual Bare Copper Braidshields, 95% coverage. Gas-injected Foam HDPE Insulation Nominal DC Resistance Conductor: 14.0 ohms/1000'. Nominal DC Resistance Inner Shield: 2.5 ohms/1000' Nominal DC Resistance Outer Shield: 1.6 ohms/1000'. Nominal Impedance: 75 ohms Nominal Capacitance between conductors: 17 pF/ft. Nominal Loss: 3.1 db/100' at 135 MHZ. Canare Tri-K Pro connectors feature secure push-lock mechanisms, and offer comparable performance with Kings or ADC but are much more economical. Available in standard lengths of 50', 75', 100', 150', 250', 500' Jacket Colors: Black is standard (Red, Yellow, Green, Blue, Violet, available only as special order). PROFlex™ LIFETIME Warranty. Price below is for ONE. Choose 2 or more and lower pricing will show in your ca

Suppliers

Company
Product
Description
Supplier Links
PROFlex Triax Cable 1857A Tri-K MF 50' - 30TR1857A-CCMF-050 - HAVE, Inc.
Hudson, NY, USA
PROFlex Triax Cable 1857A Tri-K MF 50'
30TR1857A-CCMF-050
PROFlex Triax Cable 1857A Tri-K MF 50' 30TR1857A-CCMF-050
Our most popular PROFlex™ Triax assemblies. Handcrafted with high flex 22 AWG stranded copper conductor Belden 1857A (high-flex version of Belden 1856A), and total quality Canare Tri-K Pro Triax connectors that operate at frequencies up to 2.0 GHz. All of our Triax assemblies are great for field deployable digital camera applications, DC Power to Camera applications, Teleprompter or monitoring feeds, and Robotics. Perfect for HD up to 100', Digital up to 250', and Rugged analog applications up to 500'. 22 AWG Stranded Copper Center Conductor - Highly Flexible. Dual Bare Copper Braidshields, 95% coverage. Gas-injected Foam HDPE Insulation Nominal DC Resistance Conductor: 14.0 ohms/1000'. Nominal DC Resistance Inner Shield: 2.5 ohms/1000' Nominal DC Resistance Outer Shield: 1.6 ohms/1000'. Nominal Impedance: 75 ohms Nominal Capacitance between conductors: 17 pF/ft. Nominal Loss: 3.1 db/100' at 135 MHZ. Canare Tri-K Pro connectors feature secure push-lock mechanisms, and offer comparable performance with Kings or ADC but are much more economical. Available in standard lengths of 50', 75', 100', 150', 250', 500' Jacket Colors: Black is standard (Red, Yellow, Green, Blue, Violet, available only as special order). PROFlex™ LIFETIME Warranty. Price below is for ONE. Choose 2 or more and lower pricing will show in your ca

Our most popular PROFlex™ Triax assemblies. Handcrafted with high flex 22 AWG stranded copper conductor Belden 1857A (high-flex version of Belden 1856A), and total quality Canare Tri-K Pro Triax connectors that operate at frequencies up to 2.0 GHz. All of our Triax assemblies are great for field deployable digital camera applications, DC Power to Camera applications, Teleprompter or monitoring feeds, and Robotics. Perfect for HD up to 100', Digital up to 250', and Rugged analog applications up to 500'.

  • 22 AWG Stranded Copper Center Conductor - Highly Flexible.
  • Dual Bare Copper Braidshields, 95% coverage.
  • Gas-injected Foam HDPE Insulation
  • Nominal DC Resistance Conductor: 14.0 ohms/1000'.
  • Nominal DC Resistance Inner Shield: 2.5 ohms/1000'
  • Nominal DC Resistance Outer Shield: 1.6 ohms/1000'.
  • Nominal Impedance: 75 ohms
  • Nominal Capacitance between conductors: 17 pF/ft.
  • Nominal Loss: 3.1 db/100' at 135 MHZ.
  • Canare Tri-K Pro connectors feature secure push-lock mechanisms, and offer comparable performance with Kings or ADC but are much more economical.
  • Available in standard lengths of 50', 75', 100', 150', 250', 500'
  • Jacket Colors: Black is standard (Red, Yellow, Green, Blue, Violet, available only as special order).
  • PROFlex™ LIFETIME Warranty.
    Price below is for ONE. Choose 2 or more and lower pricing will show in your ca
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Video Cables
Product Number 30TR1857A-CCMF-050
Product Name PROFlex Triax Cable 1857A Tri-K MF 50'
Cable Type Triaxial
Unlock Full Specs
to access all available technical data