RS Components, Ltd. VGA Cables 1765667

Description
1 ft VGA Splitter Cable
Request a Quote
Description
1 ft VGA Splitter Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
VGA Cables - 1765667 - RS Components, Ltd.
Corby, Northants, United Kingdom
VGA Cables
1765667
VGA Cables 1765667
1 ft VGA Splitter Cable

1 ft VGA Splitter Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 1765667
Product Name VGA Cables
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

VGA Cables - 1828883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 9.84 ft (30 dm)
Connector Type Vga
View Details
Video Converters - 1778835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Cable Length 2.95 ft (9 dm)
Standards / Certifications RoHS
View Details
KVM Cables - 1930241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer; Video
Product Type KVM; USB; VGA Cable
Cable Length 15.09 ft (46 dm)
View Details
DisplayPort Cables - 1863060 - RS Components, Ltd.
Specs
Application Video
Product Type DisplayPort
Cable Length 6.56 ft (20 dm)
View Details