HAVE, Inc. PROFlex Midsize Patch Cable 1F 309501-01

Description
309501-01 PROFlex Midsize Patch Cable - 1' Length Our Deluxe PROFlex handcrafted Video Patch cables are perfect for your most critical applications. Made with 95% shielded Canare LV-61S RG59 75-ohm Coax Cable and Canare Midsize Patch Plugs. Interface to your patchbays easily and quickly. Great for use with Midsize patch bays from ADC, AVP, Canare and Switchcraft. Canare 75-ohm Midsize Video Patch Plugs - DC to 1.5GHz. Canare Midsize Video Plugs match the electrical and mechanical performance of Canare midsize Digital Video Jacks. Tightly woven, >95% Bare Copper Braid Shield. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 24 AWG Stranded Copper for flexibility. Conductor DC Resistance: <25.9 ohms/1000 ft. Shield DC Resistance: <4.0 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms. Nominal Loss: 5.0 dB/100 ft at 150 MHz Standard Jacket color: Black (Special order at no extra cost : Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow) Special order colors, Brown, Gray, Orange, & Purple cables come with Black Boots only Standard Lengths: 1', 2', 3' PROFlex LIFETIME Warranty.
Description
309501-01 PROFlex Midsize Patch Cable - 1' Length Our Deluxe PROFlex handcrafted Video Patch cables are perfect for your most critical applications. Made with 95% shielded Canare LV-61S RG59 75-ohm Coax Cable and Canare Midsize Patch Plugs. Interface to your patchbays easily and quickly. Great for use with Midsize patch bays from ADC, AVP, Canare and Switchcraft. Canare 75-ohm Midsize Video Patch Plugs - DC to 1.5GHz. Canare Midsize Video Plugs match the electrical and mechanical performance of Canare midsize Digital Video Jacks. Tightly woven, >95% Bare Copper Braid Shield. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 24 AWG Stranded Copper for flexibility. Conductor DC Resistance: <25.9 ohms/1000 ft. Shield DC Resistance: <4.0 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms. Nominal Loss: 5.0 dB/100 ft at 150 MHz Standard Jacket color: Black (Special order at no extra cost : Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow) Special order colors, Brown, Gray, Orange, & Purple cables come with Black Boots only Standard Lengths: 1', 2', 3' PROFlex LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
PROFlex Midsize Patch Cable 1F - 309501-01 - HAVE, Inc.
Hudson, NY, USA
PROFlex Midsize Patch Cable 1F
309501-01
PROFlex Midsize Patch Cable 1F 309501-01
309501-01 PROFlex Midsize Patch Cable - 1' Length Our Deluxe PROFlex handcrafted Video Patch cables are perfect for your most critical applications. Made with 95% shielded Canare LV-61S RG59 75-ohm Coax Cable and Canare Midsize Patch Plugs. Interface to your patchbays easily and quickly. Great for use with Midsize patch bays from ADC, AVP, Canare and Switchcraft. Canare 75-ohm Midsize Video Patch Plugs - DC to 1.5GHz. Canare Midsize Video Plugs match the electrical and mechanical performance of Canare midsize Digital Video Jacks. Tightly woven, >95% Bare Copper Braid Shield. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 24 AWG Stranded Copper for flexibility. Conductor DC Resistance: <25.9 ohms/1000 ft. Shield DC Resistance: <4.0 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms. Nominal Loss: 5.0 dB/100 ft at 150 MHz Standard Jacket color: Black (Special order at no extra cost : Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow) Special order colors, Brown, Gray, Orange, & Purple cables come with Black Boots only Standard Lengths: 1', 2', 3' PROFlex LIFETIME Warranty.

309501-01 PROFlex Midsize Patch Cable - 1' Length
Our Deluxe PROFlex handcrafted Video Patch cables are perfect for your most critical applications. Made with 95% shielded Canare LV-61S RG59 75-ohm Coax Cable and Canare Midsize Patch Plugs. Interface to your patchbays easily and quickly. Great for use with Midsize patch bays from ADC, AVP, Canare and Switchcraft.

  • Canare 75-ohm Midsize Video Patch Plugs - DC to 1.5GHz.
  • Canare Midsize Video Plugs match the electrical and mechanical performance of Canare midsize Digital Video Jacks.
  • Tightly woven, >95% Bare Copper Braid Shield.
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 1
  • Conductor: 24 AWG Stranded Copper for flexibility.
  • Conductor DC Resistance: <25.9 ohms/1000 ft.
  • Shield DC Resistance: <4.0 ohms/1000 ft.
  • Capacitance: 21 pF/ft
  • Nominal impedance: True 75 ohms.
  • Nominal Loss: 5.0 dB/100 ft at 150 MHz
  • Standard Jacket color: Black (Special order at no extra cost : Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow)
  • Special order colors, Brown, Gray, Orange, & Purple cables come with Black Boots only
  • Standard Lengths: 1', 2', 3'
  • PROFlex LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number 309501-01
Product Name PROFlex Midsize Patch Cable 1F
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 1426573001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Flame-Retardant, Modified Polyester
Cable Conductor Copper
View Details
PFA Insulated Cable, 250V 260C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket PFA
Cable Insulation PFA
View Details
VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Conductor Solid Silver Plated
Rated Voltage 0.5000 kilovolts
View Details
Unshielded Telemetry Cable, MIL-W-16878D Type C - 3010 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Mylar Wrap
View Details