HAVE, Inc. PROFlex Patch Cable Patch-Patch 6' 309101-06

Description
Our Deluxe PROFlex™ handcrafted Video Patch cables are perfect for your most critical applications. Made with 95% shielded Canare LV-61S RG59 75-ohm Coax Cable and Canare Patch Plugs. Interface to your patchbays easily and quickly. Great for use with HAVE's Universal patchbays, and patch bays from ADC, AVP, Canare and Switchcraft. Canare 75-ohm Video Patch Plugs - DC to 1.5GHz. Canare Video Plugs match the electrical and mechanical performance of Canare DVJ-W and DVJ-S Digital Video Jacks. Tightly woven, >95% Bare Copper Braid Shield. Special Foam Polyethylene dielectric forextremely low loss. Number of Channels: 1 Conductor: 24 AWG Stranded Copper for flexibility. Conductor DC Resistance: <25.9 ohms/1000 ft. Shield DC Resistance: <4.0 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms. Nominal Loss: 5.0 dB/100 ft at 150 MHz Standard Jacket color: Black (Special order at no extra cost : Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow) Standard Lengths: 1', 2', 3', 4', 5', 6', 12', 25' PROFlex™ LIFETIME Warranty.
Description
Our Deluxe PROFlex™ handcrafted Video Patch cables are perfect for your most critical applications. Made with 95% shielded Canare LV-61S RG59 75-ohm Coax Cable and Canare Patch Plugs. Interface to your patchbays easily and quickly. Great for use with HAVE's Universal patchbays, and patch bays from ADC, AVP, Canare and Switchcraft. Canare 75-ohm Video Patch Plugs - DC to 1.5GHz. Canare Video Plugs match the electrical and mechanical performance of Canare DVJ-W and DVJ-S Digital Video Jacks. Tightly woven, >95% Bare Copper Braid Shield. Special Foam Polyethylene dielectric forextremely low loss. Number of Channels: 1 Conductor: 24 AWG Stranded Copper for flexibility. Conductor DC Resistance: <25.9 ohms/1000 ft. Shield DC Resistance: <4.0 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms. Nominal Loss: 5.0 dB/100 ft at 150 MHz Standard Jacket color: Black (Special order at no extra cost : Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow) Standard Lengths: 1', 2', 3', 4', 5', 6', 12', 25' PROFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
PROFlex Patch Cable Patch-Patch 6' - 309101-06 - HAVE, Inc.
Hudson, NY, USA
PROFlex Patch Cable Patch-Patch 6'
309101-06
PROFlex Patch Cable Patch-Patch 6' 309101-06
Our Deluxe PROFlex™ handcrafted Video Patch cables are perfect for your most critical applications. Made with 95% shielded Canare LV-61S RG59 75-ohm Coax Cable and Canare Patch Plugs. Interface to your patchbays easily and quickly. Great for use with HAVE's Universal patchbays, and patch bays from ADC, AVP, Canare and Switchcraft. Canare 75-ohm Video Patch Plugs - DC to 1.5GHz. Canare Video Plugs match the electrical and mechanical performance of Canare DVJ-W and DVJ-S Digital Video Jacks. Tightly woven, >95% Bare Copper Braid Shield. Special Foam Polyethylene dielectric forextremely low loss. Number of Channels: 1 Conductor: 24 AWG Stranded Copper for flexibility. Conductor DC Resistance: <25.9 ohms/1000 ft. Shield DC Resistance: <4.0 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms. Nominal Loss: 5.0 dB/100 ft at 150 MHz Standard Jacket color: Black (Special order at no extra cost : Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow) Standard Lengths: 1', 2', 3', 4', 5', 6', 12', 25' PROFlex™ LIFETIME Warranty.

Our Deluxe PROFlex™ handcrafted Video Patch cables are perfect for your most critical applications. Made with 95% shielded Canare LV-61S RG59 75-ohm Coax Cable and Canare Patch Plugs. Interface to your patchbays easily and quickly. Great for use with HAVE's Universal patchbays, and patch bays from ADC, AVP, Canare and Switchcraft.

  • Canare 75-ohm Video Patch Plugs - DC to 1.5GHz.
  • Canare Video Plugs match the electrical and mechanical performance of Canare DVJ-W and DVJ-S Digital Video Jacks.
  • Tightly woven, >95% Bare Copper Braid Shield.
  • Special Foam Polyethylene dielectric forextremely low loss.
  • Number of Channels: 1
  • Conductor: 24 AWG Stranded Copper for flexibility.
  • Conductor DC Resistance: <25.9 ohms/1000 ft.
  • Shield DC Resistance: <4.0 ohms/1000 ft.
  • Capacitance: 21 pF/ft
  • Nominal impedance: True 75 ohms.
  • Nominal Loss: 5.0 dB/100 ft at 150 MHz
  • Standard Jacket color: Black (Special order at no extra cost : Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow)
  • Standard Lengths: 1', 2', 3', 4', 5', 6', 12', 25'
  • PROFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number 309101-06
Product Name PROFlex Patch Cable Patch-Patch 6'
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 127491-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers
PVC Polyurethane Insulated Cable, 600V 80C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
View Details
Flexible Coaxial Cable 18 GHz - FCL02 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Retractile Communication Cord - 132 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket TPR, vinyl -Byron™
Cable Conductor Copper
View Details