HAVE, Inc. HAVEFlex 11Ga Biwire Speaker Cable B-B 10 20SP4S11-BWBB-010

Description
Our HAVEFlex™: Premium Speaker cables are handcrafted with Canare 4S11, 11 AWG Starquad cable. Starquad virtually eliminates EMI while offering minimum resistance and excellent frequency response due to low capacitance. Perfect for short or long speaker runs. Available with spade, pin, or banana connectors, and with tinned ends, and in bi-wire configurations where the speaker has two sets of inputs and the amplifier has one set of outputs. Bi-wire versions with spade, pin or banana connectors only. Conductor: 11 AWG, Stranded annealed Copper conductors for flexibility and long life durability. Super flexible even in sub-zero temperatures Special PE dielectric for great frequency response over long distance cable runs Conductor DC Resistance: <2.6 ohms/1000 ft. Nominal Capacitance: 45.0 pF/ft Hand assembly with true silver solder in our own Guild Shop. Made with our own HAVE, Professional quality Gold Plated Locking Banana Connectors - 2 on one end, 4 on the other. GREAT FOR HOME THEATER Available colors: Black HAVEFlex™: LIFETIME Warranty.
Description
Our HAVEFlex™: Premium Speaker cables are handcrafted with Canare 4S11, 11 AWG Starquad cable. Starquad virtually eliminates EMI while offering minimum resistance and excellent frequency response due to low capacitance. Perfect for short or long speaker runs. Available with spade, pin, or banana connectors, and with tinned ends, and in bi-wire configurations where the speaker has two sets of inputs and the amplifier has one set of outputs. Bi-wire versions with spade, pin or banana connectors only. Conductor: 11 AWG, Stranded annealed Copper conductors for flexibility and long life durability. Super flexible even in sub-zero temperatures Special PE dielectric for great frequency response over long distance cable runs Conductor DC Resistance: <2.6 ohms/1000 ft. Nominal Capacitance: 45.0 pF/ft Hand assembly with true silver solder in our own Guild Shop. Made with our own HAVE, Professional quality Gold Plated Locking Banana Connectors - 2 on one end, 4 on the other. GREAT FOR HOME THEATER Available colors: Black HAVEFlex™: LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
HAVEFlex 11Ga Biwire Speaker Cable B-B 10 - 20SP4S11-BWBB-010 - HAVE, Inc.
Hudson, NY, USA
HAVEFlex 11Ga Biwire Speaker Cable B-B 10
20SP4S11-BWBB-010
HAVEFlex 11Ga Biwire Speaker Cable B-B 10 20SP4S11-BWBB-010
Our HAVEFlex™: Premium Speaker cables are handcrafted with Canare 4S11, 11 AWG Starquad cable. Starquad virtually eliminates EMI while offering minimum resistance and excellent frequency response due to low capacitance. Perfect for short or long speaker runs. Available with spade, pin, or banana connectors, and with tinned ends, and in bi-wire configurations where the speaker has two sets of inputs and the amplifier has one set of outputs. Bi-wire versions with spade, pin or banana connectors only. Conductor: 11 AWG, Stranded annealed Copper conductors for flexibility and long life durability. Super flexible even in sub-zero temperatures Special PE dielectric for great frequency response over long distance cable runs Conductor DC Resistance: <2.6 ohms/1000 ft. Nominal Capacitance: 45.0 pF/ft Hand assembly with true silver solder in our own Guild Shop. Made with our own HAVE, Professional quality Gold Plated Locking Banana Connectors - 2 on one end, 4 on the other. GREAT FOR HOME THEATER Available colors: Black HAVEFlex™: LIFETIME Warranty.

Our HAVEFlex™: Premium Speaker cables are handcrafted with Canare 4S11, 11 AWG Starquad cable. Starquad virtually eliminates EMI while offering minimum resistance and excellent frequency response due to low capacitance. Perfect for short or long speaker runs. Available with spade, pin, or banana connectors, and with tinned ends, and in bi-wire configurations where the speaker has two sets of inputs and the amplifier has one set of outputs. Bi-wire versions with spade, pin or banana connectors only.

  • Conductor: 11 AWG, Stranded annealed Copper conductors for flexibility and long life durability.
  • Super flexible even in sub-zero temperatures
  • Special PE dielectric for great frequency response over long distance cable runs
  • Conductor DC Resistance: <2.6 ohms/1000 ft.
  • Nominal Capacitance: 45.0 pF/ft
  • Hand assembly with true silver solder in our own Guild Shop.
  • Made with our own HAVE, Professional quality Gold Plated Locking Banana Connectors - 2 on one end, 4 on the other.
  • GREAT FOR HOME THEATER
  • Available colors: Black
  • HAVEFlex™: LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number 20SP4S11-BWBB-010
Product Name HAVEFlex 11Ga Biwire Speaker Cable B-B 10
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 086427-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Cable Connector Assembly 0.5M PVC M12 RAL-005-002 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Besilen®-Silicone Insulated Compensating and Extension Cables up to +180°C, A 15 L -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Rated Temperature -40 to 180 C (-40 to 356 F)
View Details