HAVE, Inc. HAVEFlex GS Instrument Cable TS-TS 2' 20P603-02

Description
Our famous coaxial interconnect/instrum ent cables (unbalanced) are handcrafted with supple Canare GS-6 Oxygen Free copper cable and superior Neutrik TS Phone connectors. The combination of this cablesextra thick yet extremely flexible 127-strand conductor and its special polyethylene dielectric and dual shields result in very low capacitance and EXCELLENT frequency response. This cable is perfectfor Guitars & Keyboards, or to interconnect some mixers, audio processors, or connectored patch bays to recording equipment that have unbalanced TS to TS input/output. Conductor: 18 AWG, 127 strands of Oxygen Free Copper for flexibility and expanded frequency response. Special PE insulation offers very low capacitance and low resistance Shield: >92% OFC High-density Braid and special proprietary polyvinyl carbon sheath. Chan. DC Resistance: <5.6 ohms/1000 ft. Shield DC Resistance: <7.6 ohms/1000 ft. Nominal Capacitance: 49.0 pF/ft at 1 KHz Hand assembly with truesilver solder in our own Guild Shop. Pure performance Neutrik TS phone connectors. Available colors: Black, Blue, Red, (Special Order - Orange, Yellow). HAVEFlex™ LIFETIME Warranty.
Description
Our famous coaxial interconnect/instrum ent cables (unbalanced) are handcrafted with supple Canare GS-6 Oxygen Free copper cable and superior Neutrik TS Phone connectors. The combination of this cablesextra thick yet extremely flexible 127-strand conductor and its special polyethylene dielectric and dual shields result in very low capacitance and EXCELLENT frequency response. This cable is perfectfor Guitars & Keyboards, or to interconnect some mixers, audio processors, or connectored patch bays to recording equipment that have unbalanced TS to TS input/output. Conductor: 18 AWG, 127 strands of Oxygen Free Copper for flexibility and expanded frequency response. Special PE insulation offers very low capacitance and low resistance Shield: >92% OFC High-density Braid and special proprietary polyvinyl carbon sheath. Chan. DC Resistance: <5.6 ohms/1000 ft. Shield DC Resistance: <7.6 ohms/1000 ft. Nominal Capacitance: 49.0 pF/ft at 1 KHz Hand assembly with truesilver solder in our own Guild Shop. Pure performance Neutrik TS phone connectors. Available colors: Black, Blue, Red, (Special Order - Orange, Yellow). HAVEFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
HAVEFlex GS Instrument Cable TS-TS 2' - 20P603-02 - HAVE, Inc.
Hudson, NY, USA
HAVEFlex GS Instrument Cable TS-TS 2'
20P603-02
HAVEFlex GS Instrument Cable TS-TS 2' 20P603-02
Our famous coaxial interconnect/instrum ent cables (unbalanced) are handcrafted with supple Canare GS-6 Oxygen Free copper cable and superior Neutrik TS Phone connectors. The combination of this cablesextra thick yet extremely flexible 127-strand conductor and its special polyethylene dielectric and dual shields result in very low capacitance and EXCELLENT frequency response. This cable is perfectfor Guitars & Keyboards, or to interconnect some mixers, audio processors, or connectored patch bays to recording equipment that have unbalanced TS to TS input/output. Conductor: 18 AWG, 127 strands of Oxygen Free Copper for flexibility and expanded frequency response. Special PE insulation offers very low capacitance and low resistance Shield: >92% OFC High-density Braid and special proprietary polyvinyl carbon sheath. Chan. DC Resistance: <5.6 ohms/1000 ft. Shield DC Resistance: <7.6 ohms/1000 ft. Nominal Capacitance: 49.0 pF/ft at 1 KHz Hand assembly with truesilver solder in our own Guild Shop. Pure performance Neutrik TS phone connectors. Available colors: Black, Blue, Red, (Special Order - Orange, Yellow). HAVEFlex™ LIFETIME Warranty.

Our famous coaxial interconnect/instrument cables (unbalanced) are handcrafted with supple Canare GS-6 Oxygen Free copper cable and superior Neutrik TS Phone connectors. The combination of this cablesextra thick yet extremely flexible 127-strand conductor and its special polyethylene dielectric and dual shields result in very low capacitance and EXCELLENT frequency response. This cable is perfectfor Guitars & Keyboards, or to interconnect some mixers, audio processors, or connectored patch bays to recording equipment that have unbalanced TS to TS input/output.

  • Conductor: 18 AWG, 127 strands of Oxygen Free Copper for flexibility and expanded frequency response.
  • Special PE insulation offers very low capacitance and low resistance
  • Shield: >92% OFC High-density Braid and special proprietary polyvinyl carbon sheath.
  • Chan. DC Resistance: <5.6 ohms/1000 ft.
  • Shield DC Resistance: <7.6 ohms/1000 ft.
  • Nominal Capacitance: 49.0 pF/ft at 1 KHz
  • Hand assembly with truesilver solder in our own Guild Shop.
  • Pure performance Neutrik TS phone connectors.
  • Available colors: Black, Blue, Red, (Special Order - Orange, Yellow).
  • HAVEFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number 20P603-02
Product Name HAVEFlex GS Instrument Cable TS-TS 2'
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx6SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Product Category Cable Assembly
Number of Conductors 4 #
View Details
Silicone Rubber Insulated Cable, 300V 150C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details
Multi-conductor Stranded Audio Cable, Unshielded - 3012 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
View Details
Twisted Pair & Multicore Data Cable - 1368218 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Jacket Polyvinyl chloride pvc
Cable Conductor Copper; Copper
View Details