HAVE, Inc. HAVEFlex 2Cond Bantam Patch 5' 20L2016B-05BLA

Description
Our high-performance 2 conductor TT Bantam Patch cables are handcrafted with super flexible Canare L2E5 cable and high performance Neutrik NP3TTP patch plugs. Interface to your panel easily and quickly. Great for use with HAVE's Universal patchbays, and patch bays from Canare, ADC, AVP, Neutrik, Switchcraft and Re-An. The B in the part number designates BLACK connector backshell color. Conductor: 26 AWG, 30 strand Copper conductors for maximum flexibility and reduced handling noise Special IPE insulation Shield: >96% Copper High-density TAC Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: <38.7 ohms/1000 ft. Shield DC Resistance: <6.7 ohms/1000 ft. Hand assembly with true silver solder in our ownGuild Shop. Pure performance Neutrik NP3TTP Patch Plugs with BLACK backshell for color coding. Standard Color: Black HAVEFlex™ LIFETIME Warranty.
Description
Our high-performance 2 conductor TT Bantam Patch cables are handcrafted with super flexible Canare L2E5 cable and high performance Neutrik NP3TTP patch plugs. Interface to your panel easily and quickly. Great for use with HAVE's Universal patchbays, and patch bays from Canare, ADC, AVP, Neutrik, Switchcraft and Re-An. The B in the part number designates BLACK connector backshell color. Conductor: 26 AWG, 30 strand Copper conductors for maximum flexibility and reduced handling noise Special IPE insulation Shield: >96% Copper High-density TAC Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: <38.7 ohms/1000 ft. Shield DC Resistance: <6.7 ohms/1000 ft. Hand assembly with true silver solder in our ownGuild Shop. Pure performance Neutrik NP3TTP Patch Plugs with BLACK backshell for color coding. Standard Color: Black HAVEFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
HAVEFlex 2Cond Bantam Patch 5' - 20L2016B-05BLA - HAVE, Inc.
Hudson, NY, USA
HAVEFlex 2Cond Bantam Patch 5'
20L2016B-05BLA
HAVEFlex 2Cond Bantam Patch 5' 20L2016B-05BLA
Our high-performance 2 conductor TT Bantam Patch cables are handcrafted with super flexible Canare L2E5 cable and high performance Neutrik NP3TTP patch plugs. Interface to your panel easily and quickly. Great for use with HAVE's Universal patchbays, and patch bays from Canare, ADC, AVP, Neutrik, Switchcraft and Re-An. The B in the part number designates BLACK connector backshell color. Conductor: 26 AWG, 30 strand Copper conductors for maximum flexibility and reduced handling noise Special IPE insulation Shield: >96% Copper High-density TAC Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: <38.7 ohms/1000 ft. Shield DC Resistance: <6.7 ohms/1000 ft. Hand assembly with true silver solder in our ownGuild Shop. Pure performance Neutrik NP3TTP Patch Plugs with BLACK backshell for color coding. Standard Color: Black HAVEFlex™ LIFETIME Warranty.

Our high-performance 2 conductor TT Bantam Patch cables are handcrafted with super flexible Canare L2E5 cable and high performance Neutrik NP3TTP patch plugs. Interface to your panel easily and quickly. Great for use with HAVE's Universal patchbays, and patch bays from Canare, ADC, AVP, Neutrik, Switchcraft and Re-An. The B in the part number designates BLACK connector backshell color.

  • Conductor: 26 AWG, 30 strand Copper conductors for maximum flexibility and reduced handling noise
  • Special IPE insulation
  • Shield: >96% Copper High-density TAC Braid.
  • Special compound PVC outer jacket resists cracking even in sub-zero applications
  • Conductor DC Resistance: <38.7 ohms/1000 ft.
  • Shield DC Resistance: <6.7 ohms/1000 ft.
  • Hand assembly with true silver solder in our ownGuild Shop.
  • Pure performance Neutrik NP3TTP Patch Plugs with BLACK backshell for color coding.
  • Standard Color: Black
  • HAVEFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number 20L2016B-05BLA
Product Name HAVEFlex 2Cond Bantam Patch 5'
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable - 1792600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Conductor Tin Copper Wire
Standards / Certifications RoHS
View Details
Cable Connector Assembly 0.5M PVC M12 RAL-005-002 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
Besilen®-Silicone Sheathed Cables, BiHFGLP-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Conductor Standard Silver Plated
Rated Voltage 3 kilovolts
View Details