HAVE, Inc. HAVEFlex 2Cond Bantam Patch 4' 20L2016B-04BLA

Description
Our high-performance 2 conductor TT Bantam Patch cables are handcrafted with super flexible Canare L2E5 cable and high performance Neutrik NP3TTP patch plugs. Interface to your panel easily and quickly. Great for use with HAVE's Universal patchbays, and patch bays from Canare, ADC, AVP, Neutrik, Switchcraft and Re-An. The B in the part number designates BLACK connector backshell color. Conductor: 26 AWG, 30 strand Copper conductors for maximum flexibility and reduced handling noise Special IPE insulation Shield: >96% Copper High-density TAC Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: <38.7 ohms/1000 ft. Shield DC Resistance: <6.7 ohms/1000 ft. Hand assembly with true silver solder in our ownGuild Shop. Pure performance Neutrik NP3TTP Patch Plugs with BLACK backshell for color coding. Standard Color: Black HAVEFlex™ LIFETIME Warranty.
Description
Our high-performance 2 conductor TT Bantam Patch cables are handcrafted with super flexible Canare L2E5 cable and high performance Neutrik NP3TTP patch plugs. Interface to your panel easily and quickly. Great for use with HAVE's Universal patchbays, and patch bays from Canare, ADC, AVP, Neutrik, Switchcraft and Re-An. The B in the part number designates BLACK connector backshell color. Conductor: 26 AWG, 30 strand Copper conductors for maximum flexibility and reduced handling noise Special IPE insulation Shield: >96% Copper High-density TAC Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: <38.7 ohms/1000 ft. Shield DC Resistance: <6.7 ohms/1000 ft. Hand assembly with true silver solder in our ownGuild Shop. Pure performance Neutrik NP3TTP Patch Plugs with BLACK backshell for color coding. Standard Color: Black HAVEFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
HAVEFlex 2Cond Bantam Patch 4' - 20L2016B-04BLA - HAVE, Inc.
Hudson, NY, USA
HAVEFlex 2Cond Bantam Patch 4'
20L2016B-04BLA
HAVEFlex 2Cond Bantam Patch 4' 20L2016B-04BLA
Our high-performance 2 conductor TT Bantam Patch cables are handcrafted with super flexible Canare L2E5 cable and high performance Neutrik NP3TTP patch plugs. Interface to your panel easily and quickly. Great for use with HAVE's Universal patchbays, and patch bays from Canare, ADC, AVP, Neutrik, Switchcraft and Re-An. The B in the part number designates BLACK connector backshell color. Conductor: 26 AWG, 30 strand Copper conductors for maximum flexibility and reduced handling noise Special IPE insulation Shield: >96% Copper High-density TAC Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: <38.7 ohms/1000 ft. Shield DC Resistance: <6.7 ohms/1000 ft. Hand assembly with true silver solder in our ownGuild Shop. Pure performance Neutrik NP3TTP Patch Plugs with BLACK backshell for color coding. Standard Color: Black HAVEFlex™ LIFETIME Warranty.

Our high-performance 2 conductor TT Bantam Patch cables are handcrafted with super flexible Canare L2E5 cable and high performance Neutrik NP3TTP patch plugs. Interface to your panel easily and quickly. Great for use with HAVE's Universal patchbays, and patch bays from Canare, ADC, AVP, Neutrik, Switchcraft and Re-An. The B in the part number designates BLACK connector backshell color.

  • Conductor: 26 AWG, 30 strand Copper conductors for maximum flexibility and reduced handling noise
  • Special IPE insulation
  • Shield: >96% Copper High-density TAC Braid.
  • Special compound PVC outer jacket resists cracking even in sub-zero applications
  • Conductor DC Resistance: <38.7 ohms/1000 ft.
  • Shield DC Resistance: <6.7 ohms/1000 ft.
  • Hand assembly with true silver solder in our ownGuild Shop.
  • Pure performance Neutrik NP3TTP Patch Plugs with BLACK backshell for color coding.
  • Standard Color: Black
  • HAVEFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number 20L2016B-04BLA
Product Name HAVEFlex 2Cond Bantam Patch 4'
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connector Assembly 10M PVC M12 8230/365 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
E12424 - CAT 5e Ethernet Cable (2 Data Pair) - E12424 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser-Markable)
Cable Conductor Tin-plated copper conductor
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and cUL, SC 700 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen®
Cable Conductor < 10 mm2: nickel-plated copper strands ≥ 10 mm2: tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
PVC Extra Flexible Multiconductor Cable - NMEF 2/30-2544 U - Cooner Wire Company
Specs
Product Category Cable
Cable Insulation Polyvinyl Chloride
Number of Conductors 2 #
View Details