HAVE, Inc. HAVEFlex Canare Starquad Guitar Cable Silent TS 25' 207100S-25

Description
207100S-25BLA HAVEFlex CANARE STARQUAD GUITAR CABLE WITH NEUTRIK SILENT PLUG, 25' LENGTH Made with Neutrik "No-Pop" Silent connector for automatic noiseless connections, and Neutrik NP2X slim profile Black & Gold connector! Our prized Starquad Interconnect cables are handcrafted with super flexible Canare L-4E6S cable, amazing Neutrik TS Silent Phone connector, and Neutrik NP2X slim profile black and gold TS plug. Starquad for DRAMATICALLY reduced hum and EMI, and NO handling noise. Great for guitars, basses, and keyboards or other instruments with unbalanced TS input/output, to amps, mixers, effects pedals and outboard signal processing gear. Or use to interconnect some mixers, audio processors, or connectored patch bays to recording equipment. Conductor: 21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >95% Copper High-density TAC Braid. ConductorDC Resistance: <29.9 ohms/1000 ft. Shield DC Resistance: <9.1 ohms/1000 ft. Nominal Capacitance: 46.0 pF/ft at 1KHz Nominal Impedance: 44-ohm. Great for runs over 25' Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik TS SILENT PLUG phone connector automatically mutes (shorts) an instrument cable to avoid pops and squeals when changing th
Description
207100S-25BLA HAVEFlex CANARE STARQUAD GUITAR CABLE WITH NEUTRIK SILENT PLUG, 25' LENGTH Made with Neutrik "No-Pop" Silent connector for automatic noiseless connections, and Neutrik NP2X slim profile Black & Gold connector! Our prized Starquad Interconnect cables are handcrafted with super flexible Canare L-4E6S cable, amazing Neutrik TS Silent Phone connector, and Neutrik NP2X slim profile black and gold TS plug. Starquad for DRAMATICALLY reduced hum and EMI, and NO handling noise. Great for guitars, basses, and keyboards or other instruments with unbalanced TS input/output, to amps, mixers, effects pedals and outboard signal processing gear. Or use to interconnect some mixers, audio processors, or connectored patch bays to recording equipment. Conductor: 21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >95% Copper High-density TAC Braid. ConductorDC Resistance: <29.9 ohms/1000 ft. Shield DC Resistance: <9.1 ohms/1000 ft. Nominal Capacitance: 46.0 pF/ft at 1KHz Nominal Impedance: 44-ohm. Great for runs over 25' Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik TS SILENT PLUG phone connector automatically mutes (shorts) an instrument cable to avoid pops and squeals when changing th

Suppliers

Company
Product
Description
Supplier Links
HAVEFlex Canare Starquad Guitar Cable Silent TS 25' - 207100S-25 - HAVE, Inc.
Hudson, NY, USA
HAVEFlex Canare Starquad Guitar Cable Silent TS 25'
207100S-25
HAVEFlex Canare Starquad Guitar Cable Silent TS 25' 207100S-25
207100S-25BLA HAVEFlex CANARE STARQUAD GUITAR CABLE WITH NEUTRIK SILENT PLUG, 25' LENGTH Made with Neutrik "No-Pop" Silent connector for automatic noiseless connections, and Neutrik NP2X slim profile Black & Gold connector! Our prized Starquad Interconnect cables are handcrafted with super flexible Canare L-4E6S cable, amazing Neutrik TS Silent Phone connector, and Neutrik NP2X slim profile black and gold TS plug. Starquad for DRAMATICALLY reduced hum and EMI, and NO handling noise. Great for guitars, basses, and keyboards or other instruments with unbalanced TS input/output, to amps, mixers, effects pedals and outboard signal processing gear. Or use to interconnect some mixers, audio processors, or connectored patch bays to recording equipment. Conductor: 21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >95% Copper High-density TAC Braid. ConductorDC Resistance: <29.9 ohms/1000 ft. Shield DC Resistance: <9.1 ohms/1000 ft. Nominal Capacitance: 46.0 pF/ft at 1KHz Nominal Impedance: 44-ohm. Great for runs over 25' Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik TS SILENT PLUG phone connector automatically mutes (shorts) an instrument cable to avoid pops and squeals when changing th

207100S-25BLA HAVEFlex CANARE STARQUAD GUITAR CABLE WITH NEUTRIK SILENT PLUG, 25' LENGTH
Made with Neutrik "No-Pop" Silent connector for automatic noiseless connections, and Neutrik NP2X slim profile Black & Gold connector!
Our prized Starquad Interconnect cables are handcrafted with super flexible Canare L-4E6S cable, amazing Neutrik TS Silent Phone connector, and Neutrik NP2X slim profile black and gold TS plug. Starquad for DRAMATICALLY reduced hum and EMI, and NO handling noise. Great for guitars, basses, and keyboards or other instruments with unbalanced TS input/output, to amps, mixers, effects pedals and outboard signal processing gear. Or use to interconnect some mixers, audio processors, or connectored patch bays to recording equipment.

  • Conductor: 21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response.
  • Special cross-linked PE insulation
  • Shield: >95% Copper High-density TAC Braid.
  • ConductorDC Resistance: <29.9 ohms/1000 ft.
  • Shield DC Resistance: <9.1 ohms/1000 ft.
  • Nominal Capacitance: 46.0 pF/ft at 1KHz
  • Nominal Impedance: 44-ohm.
  • Great for runs over 25'
  • Hand assembly with true silver solder in our own Guild Shop.
  • Pure performance Neutrik TS SILENT PLUG phone connector automatically mutes (shorts) an instrument cable to avoid pops and squeals when changing th
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number 207100S-25
Product Name HAVEFlex Canare Starquad Guitar Cable Silent TS 25'
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and cUL, SC 700 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen®
Cable Conductor < 10 mm2: nickel-plated copper strands ≥ 10 mm2: tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
FEP & Silicone Rubber Insulated Cable, 250V 150C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation FEP
View Details
CPE Weather Resistant Cordage - 1890 / 1891 / 1892 / 1893 / 1894 / 1895 / 1896 / 1897 / 1898 / 1899 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket CPE
Cable Insulation Ethylene Propylene Diene Elastomer
View Details