HAVE, Inc. HAVEFlex Headphone Extension Cable 1/4" Male-Female 30' 205002-030BLA

Description
205002-030BLA - HAVEFlex Starquad Headphone Extention Cable with 1/4" TRS Male - Female, 30' Black. Our prized Starquad Headphone Extention cables are handcrafted with super flexible CanareL-4E6S cable and professional Neutrik 1/4" TRS Phone connectors. Starquad for DRAMATICALLY reduced hum and EMI, and NO handling noise. Perfect for extending Pro Headphones with 1/4" TRS Plugs. Or usea Mini TRS female to 1/4" TRS Plug adapter Conductor: 21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >95% Copper High-density TAC Braid. Conductor DC Resistance: <29.9 ohms/1000 ft. Shield DC Resistance: <9.1 ohms/1000 ft. Nominal Capacitance: 46.0 pF/ft at 1KHz Nominal Impedance: 44-ohm. Hand assembly with true silver solder in our own Guild Shop. Neutrik 1/4" TRS Phone connectors. 1 Male, 1 Locking Female Standard Color: Black (Blue, Brown, Gray, Green, Orange, Purple,Red, White, Yellow are custom. To order, please call). HAVEFlex™ LIFETIME Warranty
Description
205002-030BLA - HAVEFlex Starquad Headphone Extention Cable with 1/4" TRS Male - Female, 30' Black. Our prized Starquad Headphone Extention cables are handcrafted with super flexible CanareL-4E6S cable and professional Neutrik 1/4" TRS Phone connectors. Starquad for DRAMATICALLY reduced hum and EMI, and NO handling noise. Perfect for extending Pro Headphones with 1/4" TRS Plugs. Or usea Mini TRS female to 1/4" TRS Plug adapter Conductor: 21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >95% Copper High-density TAC Braid. Conductor DC Resistance: <29.9 ohms/1000 ft. Shield DC Resistance: <9.1 ohms/1000 ft. Nominal Capacitance: 46.0 pF/ft at 1KHz Nominal Impedance: 44-ohm. Hand assembly with true silver solder in our own Guild Shop. Neutrik 1/4" TRS Phone connectors. 1 Male, 1 Locking Female Standard Color: Black (Blue, Brown, Gray, Green, Orange, Purple,Red, White, Yellow are custom. To order, please call). HAVEFlex™ LIFETIME Warranty

Suppliers

Company
Product
Description
Supplier Links
HAVEFlex Headphone Extension Cable 1/4
Hudson, NY, USA
HAVEFlex Headphone Extension Cable 1/4" Male-Female 30'
205002-030BLA
HAVEFlex Headphone Extension Cable 1/4" Male-Female 30' 205002-030BLA
205002-030BLA - HAVEFlex Starquad Headphone Extention Cable with 1/4" TRS Male - Female, 30' Black. Our prized Starquad Headphone Extention cables are handcrafted with super flexible CanareL-4E6S cable and professional Neutrik 1/4" TRS Phone connectors. Starquad for DRAMATICALLY reduced hum and EMI, and NO handling noise. Perfect for extending Pro Headphones with 1/4" TRS Plugs. Or usea Mini TRS female to 1/4" TRS Plug adapter Conductor: 21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >95% Copper High-density TAC Braid. Conductor DC Resistance: <29.9 ohms/1000 ft. Shield DC Resistance: <9.1 ohms/1000 ft. Nominal Capacitance: 46.0 pF/ft at 1KHz Nominal Impedance: 44-ohm. Hand assembly with true silver solder in our own Guild Shop. Neutrik 1/4" TRS Phone connectors. 1 Male, 1 Locking Female Standard Color: Black (Blue, Brown, Gray, Green, Orange, Purple,Red, White, Yellow are custom. To order, please call). HAVEFlex™ LIFETIME Warranty

205002-030BLA - HAVEFlex Starquad Headphone Extention Cable with 1/4" TRS Male - Female, 30' Black.
Our prized Starquad Headphone Extention cables are handcrafted with super flexible CanareL-4E6S cable and professional Neutrik 1/4" TRS Phone connectors. Starquad for DRAMATICALLY reduced hum and EMI, and NO handling noise. Perfect for extending Pro Headphones with 1/4" TRS Plugs. Or usea Mini TRS female to 1/4" TRS Plug adapter

  • Conductor: 21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response.
  • Special cross-linked PE insulation
  • Shield: >95% Copper High-density TAC Braid.
  • Conductor DC Resistance: <29.9 ohms/1000 ft.
  • Shield DC Resistance: <9.1 ohms/1000 ft.
  • Nominal Capacitance: 46.0 pF/ft at 1KHz
  • Nominal Impedance: 44-ohm.
  • Hand assembly with true silver solder in our own Guild Shop.
  • Neutrik 1/4" TRS Phone connectors. 1 Male, 1 Locking Female
  • Standard Color: Black (Blue, Brown, Gray, Green, Orange, Purple,Red, White, Yellow are custom. To order, please call).
  • HAVEFlex™ LIFETIME Warranty
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number 205002-030BLA
Product Name HAVEFlex Headphone Extension Cable 1/4" Male-Female 30'
Unlock Full Specs
to access all available technical data

Similar Products

SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
CPE Weather Resistant Cordage - 1890 / 1891 / 1892 / 1893 / 1894 / 1895 / 1896 / 1897 / 1898 / 1899 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket CPE
Cable Insulation Ethylene Propylene Diene Elastomer
View Details
E12424 - CAT 5e Ethernet Cable (2 Data Pair) - E12424 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser-Markable)
Cable Conductor Tin-plated copper conductor
View Details
Twisted Pair & Multicore Data Cable - 349528 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.1400 mm2
View Details