HAVE, Inc. HAVEFlex Canare Starquad Cable TRS-TRS 6' 205001-06

Description
Our prized Starquad Mic/Line cables are handcrafted with super flexible Canare L-4E6S cable and superior Neutrik TRS Phone connectors. Starquad for DRAMATICALLY reduced hum and EMI, and NO handling noise. Perfect to interconnect balanced outputs and inputs of some mixers and audio processors or equipment. (These can also be used in patchbays, but we recommend our lower profile HAVEFlex Starquad Longframe series, 206101B or R.) Conductor: 21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >95% Copper High-density TAC Braid. Conductor DC Resistance: <29.9 ohms/1000 ft. Shield DC Resistance: <9.1 ohms/1000 ft. Nominal Capacitance: 46.0 pF/ft at 1KHz Nominal Impedance: 44-ohm. Great for runs over 25' Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik TRS Phone connectors. Standard Color: Black (Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow are custom at no extra charge). HAVEFlex™ LIFETIME Warranty
Description
Our prized Starquad Mic/Line cables are handcrafted with super flexible Canare L-4E6S cable and superior Neutrik TRS Phone connectors. Starquad for DRAMATICALLY reduced hum and EMI, and NO handling noise. Perfect to interconnect balanced outputs and inputs of some mixers and audio processors or equipment. (These can also be used in patchbays, but we recommend our lower profile HAVEFlex Starquad Longframe series, 206101B or R.) Conductor: 21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >95% Copper High-density TAC Braid. Conductor DC Resistance: <29.9 ohms/1000 ft. Shield DC Resistance: <9.1 ohms/1000 ft. Nominal Capacitance: 46.0 pF/ft at 1KHz Nominal Impedance: 44-ohm. Great for runs over 25' Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik TRS Phone connectors. Standard Color: Black (Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow are custom at no extra charge). HAVEFlex™ LIFETIME Warranty

Suppliers

Company
Product
Description
Supplier Links
HAVEFlex Canare Starquad Cable TRS-TRS 6' - 205001-06 - HAVE, Inc.
Hudson, NY, USA
HAVEFlex Canare Starquad Cable TRS-TRS 6'
205001-06
HAVEFlex Canare Starquad Cable TRS-TRS 6' 205001-06
Our prized Starquad Mic/Line cables are handcrafted with super flexible Canare L-4E6S cable and superior Neutrik TRS Phone connectors. Starquad for DRAMATICALLY reduced hum and EMI, and NO handling noise. Perfect to interconnect balanced outputs and inputs of some mixers and audio processors or equipment. (These can also be used in patchbays, but we recommend our lower profile HAVEFlex Starquad Longframe series, 206101B or R.) Conductor: 21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >95% Copper High-density TAC Braid. Conductor DC Resistance: <29.9 ohms/1000 ft. Shield DC Resistance: <9.1 ohms/1000 ft. Nominal Capacitance: 46.0 pF/ft at 1KHz Nominal Impedance: 44-ohm. Great for runs over 25' Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik TRS Phone connectors. Standard Color: Black (Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow are custom at no extra charge). HAVEFlex™ LIFETIME Warranty

Our prized Starquad Mic/Line cables are handcrafted with super flexible Canare L-4E6S cable and superior Neutrik TRS Phone connectors. Starquad for DRAMATICALLY reduced hum and EMI, and NO handling noise. Perfect to interconnect balanced outputs and inputs of some mixers and audio processors or equipment. (These can also be used in patchbays, but we recommend our lower profile HAVEFlex Starquad Longframe series, 206101B or R.)

  • Conductor: 21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response.
  • Special cross-linked PE insulation
  • Shield: >95% Copper High-density TAC Braid.
  • Conductor DC Resistance: <29.9 ohms/1000 ft.
  • Shield DC Resistance: <9.1 ohms/1000 ft.
  • Nominal Capacitance: 46.0 pF/ft at 1KHz
  • Nominal Impedance: 44-ohm.
  • Great for runs over 25'
  • Hand assembly with true silver solder in our own Guild Shop.
  • Pure performance Neutrik TRS Phone connectors.
  • Standard Color: Black (Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow are custom at no extra charge).
  • HAVEFlex™ LIFETIME Warranty
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number 205001-06
Product Name HAVEFlex Canare Starquad Cable TRS-TRS 6'
Unlock Full Specs
to access all available technical data

Similar Products

Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
E6A5824 - CAT 6a Ethernet Cable (4 Data Pair) - E6A5824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE Tape, White (Laser Markable)
Cable Conductor Silver-plated copper conductor
View Details
PVC Insulated Ground Strap 300V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Insulation Polyvinyl Chloride; TPE, Fluoropolymer
Cable Conductor Copper
View Details
Twisted Pair Cable - 131793-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers