HAVE, Inc. HAVEFlex Canare Starquad Microphone Cable Black/Gold XLRM-XL 201000BG-002

Description
Our prized HAVEFlex Canare Starquad Mic cables are handcrafted with super flexible Canare L-4E6S cable and superior Neutrik XLR connectors with black chrome shells and gold contact pins. Starquad for DRAMATICALLY reduced hum and EMI, and NO handling noise. Perfect for all microphone use and great for camera-mounted mics to camera mic inputs. There are NO better mic cables out there! Conductor: 21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >95% Copper High-density TAC Braid. Conductor DC Resistance: <29.9 ohms/1000 ft. Shield DC Resistance: <9.1 ohms/1000 ft. Nominal Capacitance: 46.0 pF/ft at 1KHz Nominal Impedance: 44-ohm. Great for runs over 25' Hand assembly with true silver solderin our own Guild Shop. Pure performance Neutrik XLR connectors. Standard Color: Black (Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow are custom at no extra charge). HAVEFlex™ LIFETIME Warranty. BUY MORE, PAY LESS! ORDER 5 OR MORE OF EACH CABLE TO SEE YOUR PRICE BREAK!
Description
Our prized HAVEFlex Canare Starquad Mic cables are handcrafted with super flexible Canare L-4E6S cable and superior Neutrik XLR connectors with black chrome shells and gold contact pins. Starquad for DRAMATICALLY reduced hum and EMI, and NO handling noise. Perfect for all microphone use and great for camera-mounted mics to camera mic inputs. There are NO better mic cables out there! Conductor: 21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >95% Copper High-density TAC Braid. Conductor DC Resistance: <29.9 ohms/1000 ft. Shield DC Resistance: <9.1 ohms/1000 ft. Nominal Capacitance: 46.0 pF/ft at 1KHz Nominal Impedance: 44-ohm. Great for runs over 25' Hand assembly with true silver solderin our own Guild Shop. Pure performance Neutrik XLR connectors. Standard Color: Black (Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow are custom at no extra charge). HAVEFlex™ LIFETIME Warranty. BUY MORE, PAY LESS! ORDER 5 OR MORE OF EACH CABLE TO SEE YOUR PRICE BREAK!

Suppliers

Company
Product
Description
Supplier Links
HAVEFlex Canare Starquad Microphone Cable Black/Gold XLRM-XL - 201000BG-002 - HAVE, Inc.
Hudson, NY, USA
HAVEFlex Canare Starquad Microphone Cable Black/Gold XLRM-XL
201000BG-002
HAVEFlex Canare Starquad Microphone Cable Black/Gold XLRM-XL 201000BG-002
Our prized HAVEFlex Canare Starquad Mic cables are handcrafted with super flexible Canare L-4E6S cable and superior Neutrik XLR connectors with black chrome shells and gold contact pins. Starquad for DRAMATICALLY reduced hum and EMI, and NO handling noise. Perfect for all microphone use and great for camera-mounted mics to camera mic inputs. There are NO better mic cables out there! Conductor: 21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >95% Copper High-density TAC Braid. Conductor DC Resistance: <29.9 ohms/1000 ft. Shield DC Resistance: <9.1 ohms/1000 ft. Nominal Capacitance: 46.0 pF/ft at 1KHz Nominal Impedance: 44-ohm. Great for runs over 25' Hand assembly with true silver solderin our own Guild Shop. Pure performance Neutrik XLR connectors. Standard Color: Black (Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow are custom at no extra charge). HAVEFlex™ LIFETIME Warranty. BUY MORE, PAY LESS! ORDER 5 OR MORE OF EACH CABLE TO SEE YOUR PRICE BREAK!

Our prized HAVEFlex Canare Starquad Mic cables are handcrafted with super flexible Canare L-4E6S cable and superior Neutrik XLR connectors with black chrome shells and gold contact pins. Starquad for DRAMATICALLY reduced hum and EMI, and NO handling noise. Perfect for all microphone use and great for camera-mounted mics to camera mic inputs. There are NO better mic cables out there!

  • Conductor: 21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response.
  • Special cross-linked PE insulation
  • Shield: >95% Copper High-density TAC Braid.
  • Conductor DC Resistance: <29.9 ohms/1000 ft.
  • Shield DC Resistance: <9.1 ohms/1000 ft.
  • Nominal Capacitance: 46.0 pF/ft at 1KHz
  • Nominal Impedance: 44-ohm.
  • Great for runs over 25'
  • Hand assembly with true silver solderin our own Guild Shop.
  • Pure performance Neutrik XLR connectors.
  • Standard Color: Black (Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow are custom at no extra charge).
  • HAVEFlex™ LIFETIME Warranty.
  • BUY MORE, PAY LESS! ORDER 5 OR MORE OF EACH CABLE TO SEE YOUR PRICE BREAK!
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 201000BG-002
Product Name HAVEFlex Canare Starquad Microphone Cable Black/Gold XLRM-XL
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 6 GHz - FC659 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
International 2x1.00mm°� Black H05VV-F - 86065080 - Interpower
Specs
Standards / Certifications EN 50525
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details