Harwood Engineering Company High Pressure Check Valve B-6956

Description
Check valves are two-port valves, meaning they have two openings in the body, one for fluid to enter and the other for fluid to leave. These valves allow fluids to flow in only one direction and require a minimum pressure to open. Features Service for liquids and gases at pressures up to 200,000 psi. Two types of construction - ball type for liquids and optical flat type for gases. Time-proven designs - in use for 25 years. Options Stainless steel valves for water service. Custom design available.
Description
Check valves are two-port valves, meaning they have two openings in the body, one for fluid to enter and the other for fluid to leave. These valves allow fluids to flow in only one direction and require a minimum pressure to open. Features Service for liquids and gases at pressures up to 200,000 psi. Two types of construction - ball type for liquids and optical flat type for gases. Time-proven designs - in use for 25 years. Options Stainless steel valves for water service. Custom design available.

Suppliers

Company
Product
Description
Supplier Links
High Pressure Check Valve - B-6956 - Harwood Engineering Company
Walpole, MA, USA
High Pressure Check Valve
B-6956
High Pressure Check Valve B-6956
Check valves are two-port valves, meaning they have two openings in the body, one for fluid to enter and the other for fluid to leave. These valves allow fluids to flow in only one direction and require a minimum pressure to open. Features Service for liquids and gases at pressures up to 200,000 psi. Two types of construction - ball type for liquids and optical flat type for gases. Time-proven designs - in use for 25 years. Options Stainless steel valves for water service. Custom design available.

Check valves are two-port valves, meaning they have two openings in the body, one for fluid to enter and the other for fluid to leave. These valves allow fluids to flow in only one direction and require a minimum pressure to open.

Features

  • Service for liquids and gases at pressures up to 200,000 psi.
  • Two types of construction - ball type for liquids and optical flat type for gases.
  • Time-proven designs - in use for 25 years.

Options

  • Stainless steel valves for water service.
  • Custom design available.
Supplier's Site

Technical Specifications

  Harwood Engineering Company
Product Category Industrial Valves
Product Number B-6956
Product Name High Pressure Check Valve
Valve Type Ball Check; Check
Primary Material Stainless Steel
Media Water
Maximum Pressure 125000.00 psi (87972 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Ball-Valves - Ball-Valve-375 - 161375519 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 6.61 inch (168.00 mm)
View Details
PTFE hand valve -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Double Check; Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Diaphragm (optional feature); Needle (optional feature); Piston; Solenoid; Relief; Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Steam (optional feature); Chemical
Actuation Manual
View Details
250 Axial Flow Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Ball-Style Check Valves
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details