HARWIN Circular Connectors - Circular Connectors - Housings - S2761-46R S2761-46R

Description
Manufacturer: Harwin Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1157532-S2761-46R Color: Natural Contact Material: Nickel, Tin Current Rating: 3.5 A Number of Contacts: 1 Height: 1.25 mm Categories: Circular Connectors - Housings Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Harwin Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1157532-S2761-46R Color: Natural Contact Material: Nickel, Tin Current Rating: 3.5 A Number of Contacts: 1 Height: 1.25 mm Categories: Circular Connectors - Housings Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - S2761-46R - 1157532-S2761-46R - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - S2761-46R
1157532-S2761-46R
Circular Connectors - Circular Connectors - Housings - S2761-46R 1157532-S2761-46R
Manufacturer: Harwin Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1157532-S2761-46R Color: Natural Contact Material: Nickel, Tin Current Rating: 3.5 A Number of Contacts: 1 Height: 1.25 mm Categories: Circular Connectors - Housings Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C

Manufacturer: Harwin Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1157532-S2761-46R
Color: Natural
Contact Material: Nickel, Tin
Current Rating: 3.5 A
Number of Contacts: 1
Height: 1.25 mm
Categories: Circular Connectors - Housings
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C

Buy Now
Smt Test Point, Vertical, 3.5A Rohs Compliant Harwin - 40AJ8473 - Newark, An Avnet Company
Chicago, IL, United States
Smt Test Point, Vertical, 3.5A Rohs Compliant Harwin
40AJ8473
Smt Test Point, Vertical, 3.5A Rohs Compliant Harwin 40AJ8473
SMT TEST POINT, VERTICAL, 3.5A ROHS COMPLIANT: YES

SMT TEST POINT, VERTICAL, 3.5A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1157532-S2761-46R 40AJ8473
Product Name Circular Connectors - Circular Connectors - Housings - S2761-46R Smt Test Point, Vertical, 3.5A Rohs Compliant Harwin
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Circular Connector Accessories - 1124-1231-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details