HARWIN Receptacle, Solder, 2.54Mm, 16Awg; Connector Type Harwin S25-022

Description
RECEPTACLE, SOLDER, 2.54MM, 16AWG; Connector Type:Spring Probe; Centreline Spacing:2.54mm; Connector Tip Style:-; Current Rating:3A; Overall Length:23.7mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:S25-XX2 RoHS Compliant: Yes
Datasheet
Description
RECEPTACLE, SOLDER, 2.54MM, 16AWG; Connector Type:Spring Probe; Centreline Spacing:2.54mm; Connector Tip Style:-; Current Rating:3A; Overall Length:23.7mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:S25-XX2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle, Solder, 2.54Mm, 16Awg; Connector Type Harwin - 98K1217 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, Solder, 2.54Mm, 16Awg; Connector Type Harwin
98K1217
Receptacle, Solder, 2.54Mm, 16Awg; Connector Type Harwin 98K1217
RECEPTACLE, SOLDER, 2.54MM, 16AWG; Connector Type:Spring Probe; Centreline Spacing:2.54mm; Connector Tip Style:-; Current Rating:3A; Overall Length:23.7mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:S25-XX2 RoHS Compliant: Yes

RECEPTACLE, SOLDER, 2.54MM, 16AWG; Connector Type:Spring Probe; Centreline Spacing:2.54mm; Connector Tip Style:-; Current Rating:3A; Overall Length:23.7mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:S25-XX2 RoHS Compliant: Yes

Supplier's Site Datasheet
Solder Cup, P25-0822 & P25-Xx23 Probes; Connector Type Harwin - 63J8130 - Newark, An Avnet Company
Chicago, IL, United States
Solder Cup, P25-0822 & P25-Xx23 Probes; Connector Type Harwin
63J8130
Solder Cup, P25-0822 & P25-Xx23 Probes; Connector Type Harwin 63J8130
SOLDER CUP, P25-0822 & P25-XX23 PROBES; Connector Type:Spring Probe; Centerline Spacing:-; Connector Tip Style:-; Current Rating:3A; Overall Length:-; Spring Force Initial:-; Spring Force Working Travel:- RoHS Compliant: Yes

SOLDER CUP, P25-0822 & P25-XX23 PROBES; Connector Type:Spring Probe; Centerline Spacing:-; Connector Tip Style:-; Current Rating:3A; Overall Length:-; Spring Force Initial:-; Spring Force Working Travel:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98K1217
Product Name Receptacle, Solder, 2.54Mm, 16Awg; Connector Type Harwin
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

CFexpress Card Host Connectors - 821101-1120030 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
MIL-DTL-5015 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190812 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details