HARWIN Spring Probe Sleeve, 3A, 17.4Mm; Connector Type Harwin S19-501

Description
SPRING PROBE SLEEVE, 3A, 17.4MM; Connector Type:Spring Loaded Probe; Centerline Spacing:1.9mm; Connector Tip Style:-; Current Rating:3A; Overall Length:17.4mm; Spring Force Initial:-; Spring Force Working Travel:- RoHS Compliant: Yes
Description
SPRING PROBE SLEEVE, 3A, 17.4MM; Connector Type:Spring Loaded Probe; Centerline Spacing:1.9mm; Connector Tip Style:-; Current Rating:3A; Overall Length:17.4mm; Spring Force Initial:-; Spring Force Working Travel:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spring Probe Sleeve, 3A, 17.4Mm; Connector Type Harwin - 98K1209 - Newark, An Avnet Company
Chicago, IL, United States
Spring Probe Sleeve, 3A, 17.4Mm; Connector Type Harwin
98K1209
Spring Probe Sleeve, 3A, 17.4Mm; Connector Type Harwin 98K1209
SPRING PROBE SLEEVE, 3A, 17.4MM; Connector Type:Spring Loaded Probe; Centerline Spacing:1.9mm; Connector Tip Style:-; Current Rating:3A; Overall Length:17.4mm; Spring Force Initial:-; Spring Force Working Travel:- RoHS Compliant: Yes

SPRING PROBE SLEEVE, 3A, 17.4MM; Connector Type:Spring Loaded Probe; Centerline Spacing:1.9mm; Connector Tip Style:-; Current Rating:3A; Overall Length:17.4mm; Spring Force Initial:-; Spring Force Working Travel:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98K1209
Product Name Spring Probe Sleeve, 3A, 17.4Mm; Connector Type Harwin
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - Circular Connectors Type 849-01 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
2mm Stacking Banana Plug Jumper, 28 AWG PVC Test Lead - SALE-9922 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Contact Size (AWG) 28 AWG
View Details