HARWIN Board Spacers, Standoffs R6104-02

Description
"Hex Standoff Threaded M3x0.5 Brass 0.600"" (15.24mm)"
Request a Quote
Description
"Hex Standoff Threaded M3x0.5 Brass 0.600"" (15.24mm)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R6104-02 is a 15.24mm M3 male/female threaded hexagonal brass spacer manufactured by Harwin Plc. It is made from brass CW614N, compliant with BS EN 12164, and features a nickel plating for enhanced corrosion resistance. The spacer has a 5mm across flats (A/F) body and a 4.75mm male stud, making it suitable for applications involving stacking PC/104 boards with a height of 0.6 inches. The full thread design allows for secure fastening in various assembly configurations.

Datasheet Summary
Powered by GS/AI

The R6104-02 is a 15.24mm M3 male/female threaded hexagonal brass spacer manufactured by Harwin Plc. It is made from brass CW614N, compliant with BS EN 12164, and features a nickel plating for enhanced corrosion resistance. The spacer has a 5mm across flats (A/F) body and a 4.75mm male stud, making it suitable for applications involving stacking PC/104 boards with a height of 0.6 inches. The full thread design allows for secure fastening in various assembly configurations.

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 952-2298-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
952-2298-ND
Board Spacers, Standoffs 952-2298-ND
"Hex Standoff Threaded M3x0.5 Brass 0.600"" (15.24mm)"

"Hex Standoff Threaded M3x0.5 Brass 0.600"" (15.24mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
R6104-02
Standoffs & Spacers R6104-02
Standoffs & Spacers STACKING SPACER FOR PC104

Standoffs & Spacers STACKING SPACER FOR PC104

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 952-2298-ND R6104-02
Product Name Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive PCB Standoff - ASR series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Adhesive; Threaded
Material Plastic
View Details
Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Standoffs - 1613576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details