HARWIN Spacer; Body Diameter Harwin R40-6001802

Description
SPACER; Body Diameter:6.35mm; Body Plating:Nickel; Bore Size:4.4mm; Overall Length:18mm; Spacer Material:Brass; Spacer Style:Round; Spacing Height:18mm; Wire Diameter:6.35mm RoHS Compliant: Yes
Description
SPACER; Body Diameter:6.35mm; Body Plating:Nickel; Bore Size:4.4mm; Overall Length:18mm; Spacer Material:Brass; Spacer Style:Round; Spacing Height:18mm; Wire Diameter:6.35mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer; Body Diameter Harwin - 56K3096 - Newark, An Avnet Company
Chicago, IL, United States
Spacer; Body Diameter Harwin
56K3096
Spacer; Body Diameter Harwin 56K3096
SPACER; Body Diameter:6.35mm; Body Plating:Nickel; Bore Size:4.4mm; Overall Length:18mm; Spacer Material:Brass; Spacer Style:Round; Spacing Height:18mm; Wire Diameter:6.35mm RoHS Compliant: Yes

SPACER; Body Diameter:6.35mm; Body Plating:Nickel; Bore Size:4.4mm; Overall Length:18mm; Spacer Material:Brass; Spacer Style:Round; Spacing Height:18mm; Wire Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 56K3096
Product Name Spacer; Body Diameter Harwin
Unlock Full Specs
to access all available technical data

Similar Products

UHF Male to Double Banana Plug, Adapter - 9413 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
NPT Hermetic Terminal Seal - 27410 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
SMA Female To SMA Male Right Angled RF Adapter - ET-SFS-SMRA - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details