HARWIN Board Spacers, Standoffs R40-3001402

Description
"Hex Standoff Threaded M4x0.7 Brass 0.551"" (14.00mm)"
Request a Quote Datasheet
Description
"Hex Standoff Threaded M4x0.7 Brass 0.551"" (14.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 952-1552-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
952-1552-ND
Board Spacers, Standoffs 952-1552-ND
"Hex Standoff Threaded M4x0.7 Brass 0.551"" (14.00mm)"

"Hex Standoff Threaded M4x0.7 Brass 0.551"" (14.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
R40-3001402
Standoffs & Spacers R40-3001402
Standoffs & Spacers M4 x 14mm HEX 7mmA/F 8mm ML/FML NICKEL

Standoffs & Spacers M4 x 14mm HEX 7mmA/F 8mm ML/FML NICKEL

Buy Now Datasheet
Spacer; Standoff Material Harwin - 56K3066 - Newark, An Avnet Company
Chicago, IL, United States
Spacer; Standoff Material Harwin
56K3066
Spacer; Standoff Material Harwin 56K3066
SPACER; Standoff Material:Brass; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:14mm; Overall Length:22mm; External Width:7mm; Product Range:R40 Series; Hex Body Size:7mm RoHS Compliant: Yes

SPACER; Standoff Material:Brass; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:14mm; Overall Length:22mm; External Width:7mm; Product Range:R40 Series; Hex Body Size:7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 952-1552-ND R40-3001402 56K3066
Product Name Board Spacers, Standoffs Standoffs & Spacers Spacer; Standoff Material Harwin
Type & Shape Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

PCB Supports - 1610074 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.1890 inch (4.8 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-832-28 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers