HARWIN Spacer, M-F, 08Mm, M4, Pk25; Standoff Material Harwin R40-3000802...

Description
SPACER, M-F, 08MM, M4, PK25; Standoff Material:Brass; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:8mm; Product Range:R40 Series; Overall Length:16mm; External Width:7mm; SVHC:Lead RoHS Compliant: Yes
Description
SPACER, M-F, 08MM, M4, PK25; Standoff Material:Brass; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:8mm; Product Range:R40 Series; Overall Length:16mm; External Width:7mm; SVHC:Lead RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, M-F, 08Mm, M4, Pk25; Standoff Material Harwin - 72C1501 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, M-F, 08Mm, M4, Pk25; Standoff Material Harwin
72C1501
Spacer, M-F, 08Mm, M4, Pk25; Standoff Material Harwin 72C1501
SPACER, M-F, 08MM, M4, PK25; Standoff Material:Brass; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:8mm; Product Range:R40 Series; Overall Length:16mm; External Width:7mm; SVHC:Lead RoHS Compliant: Yes

SPACER, M-F, 08MM, M4, PK25; Standoff Material:Brass; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:8mm; Product Range:R40 Series; Overall Length:16mm; External Width:7mm; SVHC:Lead RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 72C1501
Product Name Spacer, M-F, 08Mm, M4, Pk25; Standoff Material Harwin
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2699018 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Polyamide 66
Outside Diameter 0.2165 inch (5.5 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-832-14 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers