HARWIN Hardware R30-6702094

Description
M3 Clearance Circular Plastic Spacer, Ø5
Request a Quote Datasheet
Description
M3 Clearance Circular Plastic Spacer, Ø5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware - R30-6702094 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hardware
R30-6702094
Hardware R30-6702094
M3 Clearance Circular Plastic Spacer, Ø5

M3 Clearance Circular Plastic Spacer, Ø5

Buy Now
Board Spacers, Standoffs - 952-2020-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
952-2020-ND
Board Spacers, Standoffs 952-2020-ND
"Round Spacer Unthreaded M3 Nylon 0.787"" (20.00mm) White"

"Round Spacer Unthreaded M3 Nylon 0.787"" (20.00mm) White"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
R30-6702094
Standoffs & Spacers R30-6702094
Standoffs & Spacers M3 x 20mm CIRCULAR CLEARANCE SPACER

Standoffs & Spacers M3 x 20mm CIRCULAR CLEARANCE SPACER

Buy Now Datasheet
Spacer; Spacer Type Harwin - 56K2996 - Newark, An Avnet Company
Chicago, IL, United States
Spacer; Spacer Type Harwin
56K2996
Spacer; Spacer Type Harwin 56K2996
SPACER; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:5mm; Inner Diameter:3.2mm; Overall Length:20mm; Product Range:-; Body Diameter:5mm; Bore Size:3.2mm; Spacing Height:20mm; Wire Diameter:5mm RoHS Compliant: Yes

SPACER; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:5mm; Inner Diameter:3.2mm; Overall Length:20mm; Product Range:-; Body Diameter:5mm; Bore Size:3.2mm; Spacing Height:20mm; Wire Diameter:5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number R30-6702094 952-2020-ND R30-6702094 56K2996
Product Name Hardware Board Spacers, Standoffs Standoffs & Spacers Spacer; Spacer Type Harwin
Type & Shape Spacer Spacer; Round Standoff Round
Unlock Full Specs
to access all available technical data

Similar Products

Screwless PCB Adhesive Standoff - ULCK series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff
Mounting Adhesive; Slot Mount
Material Plastic; Nylon or Polyamide
View Details
Powerpole ® 15-45 Spacer Red Long - 1399G2-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Fixturing Spacer - BJ623 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
View Details