HARWIN Spacer; Body Diameter Harwin R30-6701394

Description
SPACER; Body Diameter:5mm; Bore Size:3.2mm; Overall Length:13mm; Spacer Material:Nylon; Spacer Style:Round; Spacing Height:13mm; Wire Diameter:5mm RoHS Compliant: Yes
Description
SPACER; Body Diameter:5mm; Bore Size:3.2mm; Overall Length:13mm; Spacer Material:Nylon; Spacer Style:Round; Spacing Height:13mm; Wire Diameter:5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer; Body Diameter Harwin - 56K2992 - Newark, An Avnet Company
Chicago, IL, United States
Spacer; Body Diameter Harwin
56K2992
Spacer; Body Diameter Harwin 56K2992
SPACER; Body Diameter:5mm; Bore Size:3.2mm; Overall Length:13mm; Spacer Material:Nylon; Spacer Style:Round; Spacing Height:13mm; Wire Diameter:5mm RoHS Compliant: Yes

SPACER; Body Diameter:5mm; Bore Size:3.2mm; Overall Length:13mm; Spacer Material:Nylon; Spacer Style:Round; Spacing Height:13mm; Wire Diameter:5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 56K2992
Product Name Spacer; Body Diameter Harwin
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
PCI Express - 10018783-11112MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
SAE Hermetic Terminal Seal - 27406 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 500.0 amps
View Details