HARWIN Board Spacers, Standoffs R30-6701294

Description
"Round Spacer Unthreaded M3 Nylon 0.472"" (12.00mm) White"
Request a Quote Datasheet
Description
"Round Spacer Unthreaded M3 Nylon 0.472"" (12.00mm) White"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 952-1533-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
952-1533-ND
Board Spacers, Standoffs 952-1533-ND
"Round Spacer Unthreaded M3 Nylon 0.472"" (12.00mm) White"

"Round Spacer Unthreaded M3 Nylon 0.472"" (12.00mm) White"

Buy Now Datasheet
Hardware - R30-6701294 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hardware
R30-6701294
Hardware R30-6701294
M3 Clearance Circular Plastic Spacer, Ø5

M3 Clearance Circular Plastic Spacer, Ø5

Buy Now
Spacer; Spacer Type Harwin - 56K2991 - Newark, An Avnet Company
Chicago, IL, United States
Spacer; Spacer Type Harwin
56K2991
Spacer; Spacer Type Harwin 56K2991
SPACER; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:5mm; Inner Diameter:3.2mm; Overall Length:12mm; Product Range:-; Body Diameter:5mm; Bore Size:3.2mm; Spacing Height:12mm; Wire Diameter:5mm RoHS Compliant: Yes

SPACER; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:5mm; Inner Diameter:3.2mm; Overall Length:12mm; Product Range:-; Body Diameter:5mm; Bore Size:3.2mm; Spacing Height:12mm; Wire Diameter:5mm RoHS Compliant: Yes

Supplier's Site
Spacer, Round, Nylon 6.6, 12Mm Rohs Compliant Harwin - 45AJ7605 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon 6.6, 12Mm Rohs Compliant Harwin
45AJ7605
Spacer, Round, Nylon 6.6, 12Mm Rohs Compliant Harwin 45AJ7605
SPACER, ROUND, NYLON 6.6, 12MM ROHS COMPLIANT: YES

SPACER, ROUND, NYLON 6.6, 12MM ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
R30-6701294
Standoffs & Spacers R30-6701294
Standoffs & Spacers M3 x 12mm CIRCULAR CLEARANCE SPACER

Standoffs & Spacers M3 x 12mm CIRCULAR CLEARANCE SPACER

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 952-1533-ND R30-6701294 56K2991 45AJ7605 R30-6701294
Product Name Board Spacers, Standoffs Hardware Spacer; Spacer Type Harwin Spacer, Round, Nylon 6.6, 12Mm Rohs Compliant Harwin Standoffs & Spacers
Type & Shape Spacer; Round Spacer Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 2652445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Cpvc
Outside Diameter 0.1890 inch (4.8 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-032-22 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers