HARWIN Board Spacers, Standoffs R30-6701094

Description
"Round Spacer Unthreaded M3 Nylon 0.394"" (10.00mm) White"
Request a Quote Datasheet
Description
"Round Spacer Unthreaded M3 Nylon 0.394"" (10.00mm) White"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 952-1531-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
952-1531-ND
Board Spacers, Standoffs 952-1531-ND
"Round Spacer Unthreaded M3 Nylon 0.394"" (10.00mm) White"

"Round Spacer Unthreaded M3 Nylon 0.394"" (10.00mm) White"

Buy Now Datasheet
Hardware - R30-6701094 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hardware
R30-6701094
Hardware R30-6701094
M3 Clearance Circular Plastic Spacer, Ø5

M3 Clearance Circular Plastic Spacer, Ø5

Buy Now
Spacer; Spacer Type Harwin - 56K2989 - Newark, An Avnet Company
Chicago, IL, United States
Spacer; Spacer Type Harwin
56K2989
Spacer; Spacer Type Harwin 56K2989
SPACER; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:5mm; Inner Diameter:3.2mm; Overall Length:10mm; Product Range:-; Body Diameter:5mm; Bore Size:3.2mm; Spacing Height:10mm; Wire Diameter:5mm RoHS Compliant: Yes

SPACER; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:5mm; Inner Diameter:3.2mm; Overall Length:10mm; Product Range:-; Body Diameter:5mm; Bore Size:3.2mm; Spacing Height:10mm; Wire Diameter:5mm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
R30-6701094
Standoffs & Spacers R30-6701094
Standoffs & Spacers M3 x 10mm CIRCULAR CLEARANCE SPACER

Standoffs & Spacers M3 x 10mm CIRCULAR CLEARANCE SPACER

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 952-1531-ND R30-6701094 56K2989 R30-6701094
Product Name Board Spacers, Standoffs Hardware Spacer; Spacer Type Harwin Standoffs & Spacers
Type & Shape Spacer; Round Spacer Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle PCB Standoff - LPZA-1 - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female / Female Standoff
Mounting M3 Screw Mount
Material Plastic; PC(UL94V-2)
View Details
Powerpole ® 75 Long Spacer, Red - 1399G21 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Fixturing Cylindrical Riser - BJ600 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Mounting Threaded
Material Metal; Steel
View Details