HARWIN Board Spacers, Standoffs R30-6700694

Description
"Round Spacer Unthreaded M3 Nylon 0.236"" (6.00mm) White"
Request a Quote Datasheet
Description
"Round Spacer Unthreaded M3 Nylon 0.236"" (6.00mm) White"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 952-1529-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
952-1529-ND
Board Spacers, Standoffs 952-1529-ND
"Round Spacer Unthreaded M3 Nylon 0.236"" (6.00mm) White"

"Round Spacer Unthreaded M3 Nylon 0.236"" (6.00mm) White"

Buy Now Datasheet
Hardware - R30-6700694 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hardware
R30-6700694
Hardware R30-6700694
M3 Clearance Circular Plastic Spacer, Ø5

M3 Clearance Circular Plastic Spacer, Ø5

Buy Now
Spacer; Spacer Type Harwin - 72J5968 - Newark, An Avnet Company
Chicago, IL, United States
Spacer; Spacer Type Harwin
72J5968
Spacer; Spacer Type Harwin 72J5968
SPACER; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:5mm; Inner Diameter:3.2mm; Overall Length:6mm; Product Range:-; Body Diameter:5mm; Bore Size:3.2mm; External Width:5mm; Spacing Height:6mm RoHS Compliant: Yes

SPACER; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:5mm; Inner Diameter:3.2mm; Overall Length:6mm; Product Range:-; Body Diameter:5mm; Bore Size:3.2mm; External Width:5mm; Spacing Height:6mm RoHS Compliant: Yes

Supplier's Site
Spacer, Round, Nylon 6.6, 6Mm Rohs Compliant Harwin - 40AJ8357 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon 6.6, 6Mm Rohs Compliant Harwin
40AJ8357
Spacer, Round, Nylon 6.6, 6Mm Rohs Compliant Harwin 40AJ8357
SPACER, ROUND, NYLON 6.6, 6MM ROHS COMPLIANT: YES

SPACER, ROUND, NYLON 6.6, 6MM ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Specialised Cables
R30-6700694
Specialised Cables R30-6700694
Specialised Cables M3 x 6mm CIRCULAR CLEARANCE SPACER

Specialised Cables M3 x 6mm CIRCULAR CLEARANCE SPACER

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 952-1529-ND R30-6700694 72J5968 40AJ8357 R30-6700694
Product Name Board Spacers, Standoffs Hardware Spacer; Spacer Type Harwin Spacer, Round, Nylon 6.6, 6Mm Rohs Compliant Harwin Specialised Cables
Type & Shape Spacer; Round Spacer Round
Unlock Full Specs
to access all available technical data

Similar Products

Spacers - 134993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Polystyrene
Outside Diameter 0.3150 inch (8 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-832-16 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers