HARWIN Board Spacers, Standoffs R30-6700594

Description
"Round Spacer Unthreaded M3 Nylon 0.197"" (5.00mm) White"
Request a Quote Datasheet
Description
"Round Spacer Unthreaded M3 Nylon 0.197"" (5.00mm) White"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 952-1528-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
952-1528-ND
Board Spacers, Standoffs 952-1528-ND
"Round Spacer Unthreaded M3 Nylon 0.197"" (5.00mm) White"

"Round Spacer Unthreaded M3 Nylon 0.197"" (5.00mm) White"

Buy Now Datasheet
Hardware - R30-6700594 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hardware
R30-6700594
Hardware R30-6700594
M3 Clearance Circular Plastic Spacer, Ø5

M3 Clearance Circular Plastic Spacer, Ø5

Buy Now
Spacer, Round, Nylon, 5Mm X 5Mm; Spacer Type Harwin - 81H5167 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon, 5Mm X 5Mm; Spacer Type Harwin
81H5167
Spacer, Round, Nylon, 5Mm X 5Mm; Spacer Type Harwin 81H5167
SPACER, ROUND, NYLON, 5MM X 5MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:5mm; Inner Diameter:3.2mm; Overall Length:5mm; Product Range:-; Body Diameter:5mm; Bore Size:3.2mm; External Width:5mm RoHS Compliant: Yes

SPACER, ROUND, NYLON, 5MM X 5MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:5mm; Inner Diameter:3.2mm; Overall Length:5mm; Product Range:-; Body Diameter:5mm; Bore Size:3.2mm; External Width:5mm RoHS Compliant: Yes

Supplier's Site
Spacer, Round, Nylon 6.6, 5Mm Rohs Compliant Harwin - 40AJ8356 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon 6.6, 5Mm Rohs Compliant Harwin
40AJ8356
Spacer, Round, Nylon 6.6, 5Mm Rohs Compliant Harwin 40AJ8356
SPACER, ROUND, NYLON 6.6, 5MM ROHS COMPLIANT: YES

SPACER, ROUND, NYLON 6.6, 5MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 952-1528-ND R30-6700594 81H5167 40AJ8356
Product Name Board Spacers, Standoffs Hardware Spacer, Round, Nylon, 5Mm X 5Mm; Spacer Type Harwin Spacer, Round, Nylon 6.6, 5Mm Rohs Compliant Harwin
Type & Shape Spacer; Round Spacer Round
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White Long - 1399G17-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Stainless Steel Standoffs - BSO4-6440-14NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details
Fixturing Small Cylindrical Riser - BJ601 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Round
Mounting Threaded
Material Metal; Steel
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details