HARWIN Spacer; Spacer Type Harwin R30-6011802

Description
SPACER; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:4.76mm; Inner Diameter:3.3mm; Overall Length:18mm; Body Diameter:4.75mm; Bore Size:3.3mm; Spacing Height:18mm; Wire Diameter:4.76mm RoHS Compliant: Yes
Datasheet
Description
SPACER; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:4.76mm; Inner Diameter:3.3mm; Overall Length:18mm; Body Diameter:4.75mm; Bore Size:3.3mm; Spacing Height:18mm; Wire Diameter:4.76mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer; Spacer Type Harwin - 56K2966 - Newark, An Avnet Company
Chicago, IL, United States
Spacer; Spacer Type Harwin
56K2966
Spacer; Spacer Type Harwin 56K2966
SPACER; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:4.76mm; Inner Diameter:3.3mm; Overall Length:18mm; Body Diameter:4.75mm; Bore Size:3.3mm; Spacing Height:18mm; Wire Diameter:4.76mm RoHS Compliant: Yes

SPACER; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:4.76mm; Inner Diameter:3.3mm; Overall Length:18mm; Body Diameter:4.75mm; Bore Size:3.3mm; Spacing Height:18mm; Wire Diameter:4.76mm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Specialised Cables
R30-6011802
Specialised Cables R30-6011802
Specialised Cables M3 x 18mm CLEARANCE BRASS 4.75mm O/D

Specialised Cables M3 x 18mm CLEARANCE BRASS 4.75mm O/D

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 56K2966 R30-6011802
Product Name Spacer; Spacer Type Harwin Specialised Cables
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White Long - 1399G17-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
PCB Spacers - 303743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M3-5-14 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details