HARWIN Spacer, Brass, 16Mm, M3; Spacer Type Harwin R30-6011602...

Description
SPACER, BRASS, 16MM, M3; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:4.76mm; Inner Diameter:3.3mm; Overall Length:16mm; Product Range:-; SVHC:Lead (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
SPACER, BRASS, 16MM, M3; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:4.76mm; Inner Diameter:3.3mm; Overall Length:16mm; Product Range:-; SVHC:Lead (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Brass, 16Mm, M3; Spacer Type Harwin - 99W9391 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Brass, 16Mm, M3; Spacer Type Harwin
99W9391
Spacer, Brass, 16Mm, M3; Spacer Type Harwin 99W9391
SPACER, BRASS, 16MM, M3; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:4.76mm; Inner Diameter:3.3mm; Overall Length:16mm; Product Range:-; SVHC:Lead (15-Jan-2019) RoHS Compliant: Yes

SPACER, BRASS, 16MM, M3; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:4.76mm; Inner Diameter:3.3mm; Overall Length:16mm; Product Range:-; SVHC:Lead (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 99W9391
Product Name Spacer, Brass, 16Mm, M3; Spacer Type Harwin
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Locking PCB Adhesive Standoff - ASL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
Powerpole ® 75 Short Spacer, Red - 1399G23-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details