BSO4-832-16 is a blind threaded standoff designed for installation into stainless steel sheets as thin as 0.050 inch, with a nominal thread size of #8-32 and a length of 0.500 inch. It installs with a closed-end head flush to one surface of the sheet and is intended for stacking or spacing applications. The standoff meets the hardness requirement of stainless steel sheets rated at HRB 88 / HB 183 or less. Minimum hole size is 0.281 inch, with a minimum distance to edge of 0.31 inch. The clinching profile and groove marking may vary from illustrations.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types BSO4 standoffs are for installation into stainless steel sheets as thin as .040”.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSO4-832-16 | BSO4-832-16 |
| Product Name | Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 400 SERIES STAINLESS STEEL |