HARWIN Board Spacers, Standoffs R30-6011502

Description
"Round Spacer Unthreaded M3 Brass 0.591"" (15.00mm)"
Request a Quote Datasheet
Description
"Round Spacer Unthreaded M3 Brass 0.591"" (15.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 952-1572-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
952-1572-ND
Board Spacers, Standoffs 952-1572-ND
"Round Spacer Unthreaded M3 Brass 0.591"" (15.00mm)"

"Round Spacer Unthreaded M3 Brass 0.591"" (15.00mm)"

Buy Now Datasheet
Hardware - R30-6011502 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hardware
R30-6011502
Hardware R30-6011502
M3 Clearance Circular Brass Spacer, Ø4.7

M3 Clearance Circular Brass Spacer, Ø4.7

Buy Now
Spacer, Round Brass 4.75Mm X 15Mm; Spacer Type Harwin - 56K2964 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round Brass 4.75Mm X 15Mm; Spacer Type Harwin
56K2964
Spacer, Round Brass 4.75Mm X 15Mm; Spacer Type Harwin 56K2964
SPACER, ROUND BRASS 4.75Mm x 15MM; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:4.76mm; Inner Diameter:3.3mm; Overall Length:15mm; Product Range:-; Body Diameter:4.75mm; Bore Size:3.3mm; Spacing Height:15mm RoHS Compliant: Yes

SPACER, ROUND BRASS 4.75Mm x 15MM; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:4.76mm; Inner Diameter:3.3mm; Overall Length:15mm; Product Range:-; Body Diameter:4.75mm; Bore Size:3.3mm; Spacing Height:15mm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
R30-6011502
Standoffs & Spacers R30-6011502
Standoffs & Spacers M3 x 15mm CLEARANCE BRASS 4.75mm O/D

Standoffs & Spacers M3 x 15mm CLEARANCE BRASS 4.75mm O/D

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 952-1572-ND R30-6011502 56K2964 R30-6011502
Product Name Board Spacers, Standoffs Hardware Spacer, Round Brass 4.75Mm X 15Mm; Spacer Type Harwin Standoffs & Spacers
Type & Shape Spacer; Round Spacer Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1256002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-632-24ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers