HARWIN Board Spacers, Standoffs R30-5002002

Description
"Round Standoff Threaded M3x0.5 Brass 0.787"" (20.00mm)"
Request a Quote Datasheet
Description
"Round Standoff Threaded M3x0.5 Brass 0.787"" (20.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 952-1525-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
952-1525-ND
Board Spacers, Standoffs 952-1525-ND
"Round Standoff Threaded M3x0.5 Brass 0.787"" (20.00mm)"

"Round Standoff Threaded M3x0.5 Brass 0.787"" (20.00mm)"

Buy Now Datasheet
Hardware - R30-5002002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hardware
R30-5002002
Hardware R30-5002002
M3 Threaded Circular Brass Spacer, Ø4.75

M3 Threaded Circular Brass Spacer, Ø4.75

Buy Now
Spacer; Standoff Material Harwin - 56K2950 - Newark, An Avnet Company
Chicago, IL, United States
Spacer; Standoff Material Harwin
56K2950
Spacer; Standoff Material Harwin 56K2950
SPACER; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:20mm; Overall Length:20mm; External Width:4.76mm; Product Range:R30 Series; Body Diameter:4.75mm RoHS Compliant: Yes

SPACER; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:20mm; Overall Length:20mm; External Width:4.76mm; Product Range:R30 Series; Body Diameter:4.75mm RoHS Compliant: Yes

Supplier's Site
Standoff, M3, Brass, 20Mm Rohs Compliant Harwin - 29AK6833 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, M3, Brass, 20Mm Rohs Compliant Harwin
29AK6833
Standoff, M3, Brass, 20Mm Rohs Compliant Harwin 29AK6833
STANDOFF, M3, BRASS, 20MM ROHS COMPLIANT: YES

STANDOFF, M3, BRASS, 20MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 952-1525-ND R30-5002002 56K2950 29AK6833
Product Name Board Spacers, Standoffs Hardware Spacer; Standoff Material Harwin Standoff, M3, Brass, 20Mm Rohs Compliant Harwin
Type & Shape Standoff; Round Spacer Standoff; Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75 Short Spacer, Red - 1399G23-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details