HARWIN Spacer, M-F, 18Mm, Pk25; Standoff Material Harwin R30-3001802...

Description
SPACER, M-F, 18MM, PK25; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:18mm; Product Range:R30 Series; Overall Length:24mm; External Width:5mm; SVHC:Lead RoHS Compliant: Yes
Description
SPACER, M-F, 18MM, PK25; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:18mm; Product Range:R30 Series; Overall Length:24mm; External Width:5mm; SVHC:Lead RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, M-F, 18Mm, Pk25; Standoff Material Harwin - 08WX6763 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, M-F, 18Mm, Pk25; Standoff Material Harwin
08WX6763
Spacer, M-F, 18Mm, Pk25; Standoff Material Harwin 08WX6763
SPACER, M-F, 18MM, PK25; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:18mm; Product Range:R30 Series; Overall Length:24mm; External Width:5mm; SVHC:Lead RoHS Compliant: Yes

SPACER, M-F, 18MM, PK25; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:18mm; Product Range:R30 Series; Overall Length:24mm; External Width:5mm; SVHC:Lead RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 08WX6763
Product Name Spacer, M-F, 18Mm, Pk25; Standoff Material Harwin
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details
1/4 Hex Swage Standoff - 1758-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
Stainless Steel Standoffs - BSO4-M4-6NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M4; M4 x 0.7
View Details