SPACER, HEX, M3 X 14; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:14mm; Product Range:R30 Series; Overall Length:20mm; External Width:5mm; SVHC:Lead RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 04X6730 |
| Product Name | Spacer, Hex, M3 X 14; Standoff Material Harwin |
| Type & Shape | Standoff; Male/Female Standoff; Hex |