HARWIN Board Spacers, Standoffs R30-1001602

Description
"Hex Standoff Threaded M3x0.5 Brass 0.630"" (16.00mm)"
Request a Quote Datasheet
Description
"Hex Standoff Threaded M3x0.5 Brass 0.630"" (16.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 952-2316-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
952-2316-ND
Board Spacers, Standoffs 952-2316-ND
"Hex Standoff Threaded M3x0.5 Brass 0.630"" (16.00mm)"

"Hex Standoff Threaded M3x0.5 Brass 0.630"" (16.00mm)"

Buy Now Datasheet
Hardware - R30-1001602 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hardware
R30-1001602
Hardware R30-1001602
M3 Threaded Hexagonal Brass Spacer, 5mm

M3 Threaded Hexagonal Brass Spacer, 5mm

Buy Now
Threaded Spacer; Standoff Material Harwin - 72K0256 - Newark, An Avnet Company
Chicago, IL, United States
Threaded Spacer; Standoff Material Harwin
72K0256
Threaded Spacer; Standoff Material Harwin 72K0256
THREADED SPACER; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:16mm; Overall Length:16mm; External Width:5mm; Product Range:R30 Series RoHS Compliant: Yes

THREADED SPACER; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:16mm; Overall Length:16mm; External Width:5mm; Product Range:R30 Series RoHS Compliant: Yes

Supplier's Site
Standoff, Hex Female, Brass, M3, 16Mm Rohs Compliant Harwin - 40AJ8301 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Brass, M3, 16Mm Rohs Compliant Harwin
40AJ8301
Standoff, Hex Female, Brass, M3, 16Mm Rohs Compliant Harwin 40AJ8301
STANDOFF, HEX FEMALE, BRASS, M3, 16MM ROHS COMPLIANT: YES

STANDOFF, HEX FEMALE, BRASS, M3, 16MM ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
R30-1001602
Standoffs & Spacers R30-1001602
Standoffs & Spacers M3 x 16mm THREAD HEX BRASS 5mm A/F

Standoffs & Spacers M3 x 16mm THREAD HEX BRASS 5mm A/F

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 952-2316-ND R30-1001602 72K0256 40AJ8301 R30-1001602
Product Name Board Spacers, Standoffs Hardware Threaded Spacer; Standoff Material Harwin Standoff, Hex Female, Brass, M3, 16Mm Rohs Compliant Harwin Standoffs & Spacers
Type & Shape Standoff; Hex Spacer Standoff; Female Standoff; Hex Standoff Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75 Short Spacer, Red - 1399G23-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details