HARWIN Spring Probe, Star, 3A, 24.7Mm; Connector Type Harwin P25-5223

Description
SPRING PROBE, STAR, 3A, 24.7MM; Connector Type:Spring Loaded Probe; Centerline Spacing:2.54mm; Connector Tip Style:Star; Current Rating:3A; Overall Length:24.7mm; Spring Force Initial:-; Spring Force Working Travel:150g RoHS Compliant: Yes
Datasheet
Description
SPRING PROBE, STAR, 3A, 24.7MM; Connector Type:Spring Loaded Probe; Centerline Spacing:2.54mm; Connector Tip Style:Star; Current Rating:3A; Overall Length:24.7mm; Spring Force Initial:-; Spring Force Working Travel:150g RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Probe, Star, 3A, 24.7Mm; Connector Type Harwin - 97K8146 - Newark, An Avnet Company
Chicago, IL, United States
Spring Probe, Star, 3A, 24.7Mm; Connector Type Harwin
97K8146
Spring Probe, Star, 3A, 24.7Mm; Connector Type Harwin 97K8146
SPRING PROBE, STAR, 3A, 24.7MM; Connector Type:Spring Loaded Probe; Centerline Spacing:2.54mm; Connector Tip Style:Star; Current Rating:3A; Overall Length:24.7mm; Spring Force Initial:-; Spring Force Working Travel:150g RoHS Compliant: Yes

SPRING PROBE, STAR, 3A, 24.7MM; Connector Type:Spring Loaded Probe; Centerline Spacing:2.54mm; Connector Tip Style:Star; Current Rating:3A; Overall Length:24.7mm; Spring Force Initial:-; Spring Force Working Travel:150g RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97K8146
Product Name Spring Probe, Star, 3A, 24.7Mm; Connector Type Harwin
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm QMA 90° Plug - 110980 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Strip Connector Standards - Type PreWired - A24000-020 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details