HARWIN Contact, Spring Probe, Waffle, 3A; Connector Type Harwin P25-4023

Description
CONTACT, SPRING PROBE, WAFFLE, 3A; Connector Type:Spring Loaded Probe; Centerline Spacing:2.54mm; Connector Tip Style:Serrated; Current Rating:3A; Overall Length:24.7mm; Spring Force Initial:-; Spring Force Working Travel:150g RoHS Compliant: Yes
Datasheet
Description
CONTACT, SPRING PROBE, WAFFLE, 3A; Connector Type:Spring Loaded Probe; Centerline Spacing:2.54mm; Connector Tip Style:Serrated; Current Rating:3A; Overall Length:24.7mm; Spring Force Initial:-; Spring Force Working Travel:150g RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Spring Probe, Waffle, 3A; Connector Type Harwin - 97K8145 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Spring Probe, Waffle, 3A; Connector Type Harwin
97K8145
Contact, Spring Probe, Waffle, 3A; Connector Type Harwin 97K8145
CONTACT, SPRING PROBE, WAFFLE, 3A; Connector Type:Spring Loaded Probe; Centerline Spacing:2.54mm; Connector Tip Style:Serrated; Current Rating:3A; Overall Length:24.7mm; Spring Force Initial:-; Spring Force Working Travel:150g RoHS Compliant: Yes

CONTACT, SPRING PROBE, WAFFLE, 3A; Connector Type:Spring Loaded Probe; Centerline Spacing:2.54mm; Connector Tip Style:Serrated; Current Rating:3A; Overall Length:24.7mm; Spring Force Initial:-; Spring Force Working Travel:150g RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97K8145
Product Name Contact, Spring Probe, Waffle, 3A; Connector Type Harwin
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® PP180 Silver Plated Wire Contacts, 4 AWG - 1384-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
5 suppliers