HARWIN Probe, Concave, 2.54Mm Pitch; Connector Type Harwin P25-1223

Description
PROBE, CONCAVE, 2.54MM PITCH; Connector Type:Spring Probe; Centreline Spacing:2.54mm; Connector Tip Style:Concave; Current Rating:3A; Overall Length:24.7mm; Spring Force Initial:-; Spring Force Working Travel:-; Product RoHS Compliant: Yes
Datasheet
Description
PROBE, CONCAVE, 2.54MM PITCH; Connector Type:Spring Probe; Centreline Spacing:2.54mm; Connector Tip Style:Concave; Current Rating:3A; Overall Length:24.7mm; Spring Force Initial:-; Spring Force Working Travel:-; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Probe, Concave, 2.54Mm Pitch; Connector Type Harwin - 97K8144 - Newark, An Avnet Company
Chicago, IL, United States
Probe, Concave, 2.54Mm Pitch; Connector Type Harwin
97K8144
Probe, Concave, 2.54Mm Pitch; Connector Type Harwin 97K8144
PROBE, CONCAVE, 2.54MM PITCH; Connector Type:Spring Probe; Centreline Spacing:2.54mm; Connector Tip Style:Concave; Current Rating:3A; Overall Length:24.7mm; Spring Force Initial:-; Spring Force Working Travel:-; Product RoHS Compliant: Yes

PROBE, CONCAVE, 2.54MM PITCH; Connector Type:Spring Probe; Centreline Spacing:2.54mm; Connector Tip Style:Concave; Current Rating:3A; Overall Length:24.7mm; Spring Force Initial:-; Spring Force Working Travel:-; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97K8144
Product Name Probe, Concave, 2.54Mm Pitch; Connector Type Harwin
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

AX8832 | AMP8000 coupling module for AX8000 -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Specs
Gender Female / Jack
Termination Crimp
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190508A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details