HARWIN Spring Probe, 45Deg Spear, 3A, 16.35Mm; Connector Type Harwin P19-0121

Description
SPRING PROBE, 45DEG SPEAR, 3A, 16.35MM; Connector Type:Spring Probe; Centreline Spacing:1.9mm; Connector Tip Style:45° Spear; Current Rating:3A; Overall Length:16.35mm; Spring Force Initial:90g; Spring Force Working Travel:128g; RoHS Compliant: Yes
Datasheet
Description
SPRING PROBE, 45DEG SPEAR, 3A, 16.35MM; Connector Type:Spring Probe; Centreline Spacing:1.9mm; Connector Tip Style:45° Spear; Current Rating:3A; Overall Length:16.35mm; Spring Force Initial:90g; Spring Force Working Travel:128g; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Probe, 45Deg Spear, 3A, 16.35Mm; Connector Type Harwin - 29AH7211 - Newark, An Avnet Company
Chicago, IL, United States
Spring Probe, 45Deg Spear, 3A, 16.35Mm; Connector Type Harwin
29AH7211
Spring Probe, 45Deg Spear, 3A, 16.35Mm; Connector Type Harwin 29AH7211
SPRING PROBE, 45DEG SPEAR, 3A, 16.35MM; Connector Type:Spring Probe; Centreline Spacing:1.9mm; Connector Tip Style:45° Spear; Current Rating:3A; Overall Length:16.35mm; Spring Force Initial:90g; Spring Force Working Travel:128g; RoHS Compliant: Yes

SPRING PROBE, 45DEG SPEAR, 3A, 16.35MM; Connector Type:Spring Probe; Centreline Spacing:1.9mm; Connector Tip Style:45° Spear; Current Rating:3A; Overall Length:16.35mm; Spring Force Initial:90g; Spring Force Working Travel:128g; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AH7211
Product Name Spring Probe, 45Deg Spear, 3A, 16.35Mm; Connector Type Harwin
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PB Backplane Male Straight Power Connector - 80318-3 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
M39029 Connectors, Size 16 Pin - 190735 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details