HARWIN Spring Probe, 1.27Mm, Convex Head; Connector Type Harwin P13-2123

Description
SPRING PROBE, 1.27MM, CONVEX HEAD; Connector Type:Spring Loaded Probe; Centerline Spacing:1.27mm; Connector Tip Style:90° Convex; Current Rating:3A; Overall Length:16.55mm; Spring Force Initial:-; Spring Force Working Travel:120g RoHS Compliant: Yes
Datasheet
Description
SPRING PROBE, 1.27MM, CONVEX HEAD; Connector Type:Spring Loaded Probe; Centerline Spacing:1.27mm; Connector Tip Style:90° Convex; Current Rating:3A; Overall Length:16.55mm; Spring Force Initial:-; Spring Force Working Travel:120g RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Probe, 1.27Mm, Convex Head; Connector Type Harwin - 56K2798 - Newark, An Avnet Company
Chicago, IL, United States
Spring Probe, 1.27Mm, Convex Head; Connector Type Harwin
56K2798
Spring Probe, 1.27Mm, Convex Head; Connector Type Harwin 56K2798
SPRING PROBE, 1.27MM, CONVEX HEAD; Connector Type:Spring Loaded Probe; Centerline Spacing:1.27mm; Connector Tip Style:90° Convex; Current Rating:3A; Overall Length:16.55mm; Spring Force Initial:-; Spring Force Working Travel:120g RoHS Compliant: Yes

SPRING PROBE, 1.27MM, CONVEX HEAD; Connector Type:Spring Loaded Probe; Centerline Spacing:1.27mm; Connector Tip Style:90° Convex; Current Rating:3A; Overall Length:16.55mm; Spring Force Initial:-; Spring Force Working Travel:120g RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 56K2798
Product Name Spring Probe, 1.27Mm, Convex Head; Connector Type Harwin
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female +6 Signal Straight Press Fit Connector - 80320SH6 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
RJ45 For 4 Pair Cables Plug w/Clamp Nut Strain Relief (Cat 6a) - 111007 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details