The 111007 is a shielded RJ45 plug connector for Category 6A applications, designed for conductors with insulation outer diameters between 0.033" and 0.043". It features a zinc diecast housing, phosphor bronze IDC contacts with tin finish, and brass shield contacts with nickel plating. The connector supports up to 1.0 A at 30 VAC or 42 VDC, with a maximum contact resistance of 20 milliohms and a temperature rating of -40°C to +85°C. It withstands a minimum of 750 insertion/extraction
As are all PIC connectors, the RJ45 connectors for high-speed data communication cables are constructed to improve termination, installation, maintenance and reliability.PIC's special RJ45 connectors are designed to accept the larger diameter of foam-insulated conductors without special treatment, such as compressing or skinning, saving time and making more reliable connections.
| PIC Wire & Cable | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 111007 |
| Product Name | RJ45 For 4 Pair Cables Plug w/Clamp Nut Strain Relief (Cat 6a) |
| Connector Type | Modular Connector and RJ Connector |