Harwin Plc 6+6 Pos. Plastic Hood/Backshell for Female J-Tek or Mix-Tek, Jackscrews M80-9441200

Description
Female kit includes 2 x plastic backshell halves, 2 x slotted head jackscrews, 2 x e-clips and 2 x self-tapping screws. For use with female cable connectors, both J-Tek and Mix-Tek designs. Suitable for J-Tek (all signal contacts) with 12 (6+6) contacts, or equivalent-sized Mix-Tek connectors. See also Instruction Sheet IS-26 for assembly help.
Request a Quote Datasheet
Description
Female kit includes 2 x plastic backshell halves, 2 x slotted head jackscrews, 2 x e-clips and 2 x self-tapping screws. For use with female cable connectors, both J-Tek and Mix-Tek designs. Suitable for J-Tek (all signal contacts) with 12 (6+6) contacts, or equivalent-sized Mix-Tek connectors. See also Instruction Sheet IS-26 for assembly help.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6+6 Pos. Plastic Hood/Backshell for Female J-Tek or Mix-Tek, Jackscrews - M80-9441200 - Harwin Plc
Portsmouth, United Kingdom
6+6 Pos. Plastic Hood/Backshell for Female J-Tek or Mix-Tek, Jackscrews
M80-9441200
6+6 Pos. Plastic Hood/Backshell for Female J-Tek or Mix-Tek, Jackscrews M80-9441200
Female kit includes 2 x plastic backshell halves, 2 x slotted head jackscrews, 2 x e-clips and 2 x self-tapping screws. For use with female cable connectors, both J-Tek and Mix-Tek designs. Suitable for J-Tek (all signal contacts) with 12 (6+6) contacts, or equivalent-sized Mix-Tek connectors. See also Instruction Sheet IS-26 for assembly help.
  • Female kit includes 2 x plastic backshell halves, 2 x slotted head jackscrews, 2 x e-clips and 2 x self-tapping screws.
  • For use with female cable connectors, both J-Tek and Mix-Tek designs. Suitable for J-Tek (all signal contacts) with 12 (6+6) contacts, or equivalent-sized Mix-Tek connectors.
  • See also Instruction Sheet IS-26 for assembly help.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Electrical Connector Bases and Covers
Product Number M80-9441200
Product Name 6+6 Pos. Plastic Hood/Backshell for Female J-Tek or Mix-Tek, Jackscrews
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

4+4 Pos. Plastic Hood/Backshell for Female J-Tek or Mix-Tek, Jackscrews - M80-9540800 - Harwin Plc
Specs
Type Cap
Material Polyamide (Nylon) 46
Width 1.08 inch (27.5 mm)
View Details
6+6 Pos. Plastic Hood/Backshell for Female J-Tek or Mix-Tek, Jackscrews - M80-9541200 - Harwin Plc
Specs
Type Cap
Material Polyamide (Nylon) 46
Width 1.24 inch (31.5 mm)
View Details
4+16 Pos. Cable Metal Backshell Kit for Gecko-MT, Hex Socket Screw-Lok - G125-964F1-04-16-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.56 inch (39.55 mm)
View Details
3 Pos. Male Plug Right-Angle Board Mount Metal Backshell for Kona - KA1-9600302 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 2.32 inch (59 mm)
View Details