Harwin Plc 3+8 Pos. Cable Metal Backshell Kit for Gecko-MT, no Screw-Lok G125-96400-03-08-00

Description
Metal Backshell kit for cable connectors - includes 2 metal hood halves, and short screws & nuts for joining the halves. Use with the 3-power/8-signal male plug cable housing G125-32496M1-03-08-0 0. Can be fitted after cable assembly construction. Tie-bands M80-9470000 and M80-9480000 available separately for attaching braid. See instruction sheet IS-45 for advice on use.
Request a Quote Datasheet
Description
Metal Backshell kit for cable connectors - includes 2 metal hood halves, and short screws & nuts for joining the halves. Use with the 3-power/8-signal male plug cable housing G125-32496M1-03-08-0 0. Can be fitted after cable assembly construction. Tie-bands M80-9470000 and M80-9480000 available separately for attaching braid. See instruction sheet IS-45 for advice on use.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3+8 Pos. Cable Metal Backshell Kit for Gecko-MT, no Screw-Lok - G125-96400-03-08-00 - Harwin Plc
Portsmouth, United Kingdom
3+8 Pos. Cable Metal Backshell Kit for Gecko-MT, no Screw-Lok
G125-96400-03-08-00
3+8 Pos. Cable Metal Backshell Kit for Gecko-MT, no Screw-Lok G125-96400-03-08-00
Metal Backshell kit for cable connectors - includes 2 metal hood halves, and short screws & nuts for joining the halves. Use with the 3-power/8-signal male plug cable housing G125-32496M1-03-08-0 0. Can be fitted after cable assembly construction. Tie-bands M80-9470000 and M80-9480000 available separately for attaching braid. See instruction sheet IS-45 for advice on use.
  • Metal Backshell kit for cable connectors - includes 2 metal hood halves, and short screws & nuts for joining the halves.
  • Use with the 3-power/8-signal male plug cable housing G125-32496M1-03-08-00. Can be fitted after cable assembly construction.
  • Tie-bands M80-9470000 and M80-9480000 available separately for attaching braid. See instruction sheet IS-45 for advice on use.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Electrical Connector Bases and Covers
Product Number G125-96400-03-08-00
Product Name 3+8 Pos. Cable Metal Backshell Kit for Gecko-MT, no Screw-Lok
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

2 Pos. Female Receptacle Right-Angle Cable Metal Backshell Kit for Kona - KA1-9800200 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.54 inch (39 mm)
View Details
3+3 Pos. Plastic Hood/Backshell for Female J-Tek or Mix-Tek, Jackscrews - M80-9540600 - Harwin Plc
Specs
Type Cap
Material Polyamide (Nylon) 46
Width 1 inch (25.5 mm)
View Details
10+10 Pos. Plastic Hood/Backshell for Female J-Tek or Mix-Tek, Jackscrews - M80-9542000 - Harwin Plc
Specs
Type Cap
Material Polyamide (Nylon) 46
Width 1.56 inch (39.5 mm)
View Details
4+16 Pos. Straight Panel or Board Mount Metal Backshell Kit for Gecko-MT - G125-96002-04-16-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.56 inch (39.55 mm)
View Details