HARWIN Headers & Wire Housings M80-9140099

Description
Datamate Female Crimp Contact cable asse
Request a Quote Datasheet
Description
Datamate Female Crimp Contact cable asse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M80-9140099 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M80-9140099
Headers & Wire Housings M80-9140099
Datamate Female Crimp Contact cable asse

Datamate Female Crimp Contact cable asse

Buy Now
Jumper Wires, Pre-Crimped Leads - 952-2982-ND - DigiKey
Thief River Falls, MN, United States
Jumper Wires, Pre-Crimped Leads
952-2982-ND
Jumper Wires, Pre-Crimped Leads 952-2982-ND
"Red 22 AWG Jumper Lead Socket to Cable (Round) Gold 11.8"" (300.0mm)"

"Red 22 AWG Jumper Lead Socket to Cable (Round) Gold 11.8"" (300.0mm)"

Buy Now Datasheet
Cable Assemblies - Jumper Wires, Pre-Crimped Leads - M80-9140099 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Jumper Wires, Pre-Crimped Leads
M80-9140099
Cable Assemblies - Jumper Wires, Pre-Crimped Leads M80-9140099
F CBL CRMPD CONTACT

F CBL CRMPD CONTACT

Supplier's Site
Lead, Skt/free End 22Awg, 300Mm; Cable Length Imperial Harwin - 38K5988 - Newark, An Avnet Company
Chicago, IL, United States
Lead, Skt/free End 22Awg, 300Mm; Cable Length Imperial Harwin
38K5988
Lead, Skt/free End 22Awg, 300Mm; Cable Length Imperial Harwin 38K5988
LEAD, SKT/FREE END 22AWG, 300MM; Cable Length - Imperial:11.81"; Cable Length - Metric:300mm; Jacket Colour:Red; Product Range:-; SVHC:Lead (15-Jan-2019); Cable Assembly Type:Low Voltage; Colour:Red; Connector Type A:Crimp Socket; RoHS Compliant: Yes

LEAD, SKT/FREE END 22AWG, 300MM; Cable Length - Imperial:11.81"; Cable Length - Metric:300mm; Jacket Colour:Red; Product Range:-; SVHC:Lead (15-Jan-2019); Cable Assembly Type:Low Voltage; Colour:Red; Connector Type A:Crimp Socket; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number M80-9140099 952-2982-ND M80-9140099 38K5988
Product Name Headers & Wire Housings Jumper Wires, Pre-Crimped Leads Cable Assemblies - Jumper Wires, Pre-Crimped Leads Lead, Skt/free End 22Awg, 300Mm; Cable Length Imperial Harwin
Cable Length 0.9833 ft (3 dm) 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details