Harwin Plc 5 Pos. Female SIL 22 AWG Cable Conn. Kit, for Latches M80-8990501

Description
Complete kit: Single Row housing, 5 x barrel crimp contacts loose – Gold finish on contact area, Tin finish on termination. Large Bore – suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. For complete pin numbering or pin out information, see Component Specification C005XX.
Datasheet
Description
Complete kit: Single Row housing, 5 x barrel crimp contacts loose – Gold finish on contact area, Tin finish on termination. Large Bore – suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. For complete pin numbering or pin out information, see Component Specification C005XX.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 Pos. Female SIL 22 AWG Cable Conn. Kit, for Latches - M80-8990501 - Harwin Plc
Portsmouth, United Kingdom
5 Pos. Female SIL 22 AWG Cable Conn. Kit, for Latches
M80-8990501
5 Pos. Female SIL 22 AWG Cable Conn. Kit, for Latches M80-8990501
Complete kit: Single Row housing, 5 x barrel crimp contacts loose – Gold finish on contact area, Tin finish on termination. Large Bore – suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. For complete pin numbering or pin out information, see Component Specification C005XX.
  • Complete kit: Single Row housing, 5 x barrel crimp contacts loose – Gold finish on contact area, Tin finish on termination.
  • Large Bore – suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001.
  • For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Electrical Connectors
Product Number M80-8990501
Product Name 5 Pos. Female SIL 22 AWG Cable Conn. Kit, for Latches
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nano Strip Connectors - A79027-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
2 suppliers
Insulated Shorting Jack-.400
Specs
Gender Female / Jack
View Details
2 suppliers
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details