HARWIN 22+22 Pos. Male DIL Horizontal Throughboard Conn. No Latches M80-8414442

Description
Double Row, 44 (22+22) x 3mm PC Tail contacts – Gold finish on contact area, Tin finish on termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 44 (22+22) x 3mm PC Tail contacts – Gold finish on contact area, Tin finish on termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22+22 Pos. Male DIL Horizontal Throughboard Conn. No Latches - M80-8414442 - Harwin Plc
Portsmouth, United Kingdom
22+22 Pos. Male DIL Horizontal Throughboard Conn. No Latches
M80-8414442
22+22 Pos. Male DIL Horizontal Throughboard Conn. No Latches M80-8414442
Double Row, 44 (22+22) x 3mm PC Tail contacts – Gold finish on contact area, Tin finish on termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see Component Specification C005XX.
  • Double Row, 44 (22+22) x 3mm PC Tail contacts – Gold finish on contact area, Tin finish on termination.
  • Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006).
  • For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-8414442-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-8414442-ND
Headers, Male Pins M80-8414442-ND
"Connector Header Through Hole, Right Angle 44 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 44 position 0.079"" (2.00mm)"

Buy Now Datasheet
22+22 Pos. Male Dil Horizontal Throughboard Conn. No Latches Rohs Compliant Harwin - 71K8640 - Newark, An Avnet Company
Chicago, IL, United States
22+22 Pos. Male Dil Horizontal Throughboard Conn. No Latches Rohs Compliant Harwin
71K8640
22+22 Pos. Male Dil Horizontal Throughboard Conn. No Latches Rohs Compliant Harwin 71K8640
22+22 Pos. Male DIL Horizontal Throughboard Conn. No Latches RoHS Compliant: Yes

22+22 Pos. Male DIL Horizontal Throughboard Conn. No Latches RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-8414442 M80-8414442-ND 71K8640
Product Name 22+22 Pos. Male DIL Horizontal Throughboard Conn. No Latches Headers, Male Pins 22+22 Pos. Male Dil Horizontal Throughboard Conn. No Latches Rohs Compliant Harwin
Gender Male / Plug
Current Rating 3.3 amps 2.2 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 44 # 44 #
Unlock Full Specs
to access all available technical data