HARWIN 2 Pos. Male SIL Horizontal SMT Conn. Latches M80-8360222

Description
Single Row, 2 x Surface Mount contacts - Gold finish on contact area, Tin/Lead finish on termination. Locking latches - tooling required to separate mated connectors. Packaged in tubes, supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Single Row, 2 x Surface Mount contacts - Gold finish on contact area, Tin/Lead finish on termination. Locking latches - tooling required to separate mated connectors. Packaged in tubes, supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Pos. Male SIL Horizontal SMT Conn. Latches - M80-8360222 - Harwin Plc
Portsmouth, United Kingdom
2 Pos. Male SIL Horizontal SMT Conn. Latches
M80-8360222
2 Pos. Male SIL Horizontal SMT Conn. Latches M80-8360222
Single Row, 2 x Surface Mount contacts - Gold finish on contact area, Tin/Lead finish on termination. Locking latches - tooling required to separate mated connectors. Packaged in tubes, supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Single Row, 2 x Surface Mount contacts - Gold finish on contact area, Tin/Lead finish on termination.
  • Locking latches - tooling required to separate mated connectors. Packaged in tubes, supplied with strain relief straps (M80-0030006).
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-8360222-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-8360222-ND
Headers, Male Pins M80-8360222-ND
"Connector Header Surface Mount, Right Angle 2 position 0.079"" (2.00mm)"

"Connector Header Surface Mount, Right Angle 2 position 0.079"" (2.00mm)"

Buy Now Datasheet
02 Way M H Sil Smt L-Tek Latch Rohs Compliant Harwin - 76Y4846 - Newark, An Avnet Company
Chicago, IL, United States
02 Way M H Sil Smt L-Tek Latch Rohs Compliant Harwin
76Y4846
02 Way M H Sil Smt L-Tek Latch Rohs Compliant Harwin 76Y4846
02 WAY M H SIL SMT L-TEK LATCH ROHS COMPLIANT: NO

02 WAY M H SIL SMT L-TEK LATCH ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-8360222 M80-8360222-ND 76Y4846
Product Name 2 Pos. Male SIL Horizontal SMT Conn. Latches Headers, Male Pins 02 Way M H Sil Smt L-Tek Latch Rohs Compliant Harwin
Gender Male / Plug
Current Rating 3.3 amps 2.2 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 2 # 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1593-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
USB 3.0 with Detect Pin Connector - 845-018-057CRL - Rego Electronics Inc.
Specs
Mounting PC Mount
View Details
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A26634-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details