"Connector Header Surface Mount 20 position 0.079"" (2.00mm)"
20 WAY MALE VERT SMT P&P ROHS COMPLIANT: YES
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-8262042P | M80-8262042P-ND | 76Y4792 |
| Product Name | 10+10 Pos. Male DIL Vertical SMT Conn. No Latches (P+P) | Headers, Male Pins | 20 Way Male Vert Smt P&p Rohs Compliant Harwin |
| Gender | Male / Plug | ||
| Current Rating | 3.3 amps | 2.2 amps | |
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 20 # | 20 # |