HARWIN 2 Pos. Male SIL 22 AWG Cable Conn. Kit, Latches M80-8090205

Description
Complete kit: Single Row housing (with locking latches fitted), 2 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0400005. Locking latches - tooling required to separate mated connectors. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: Single Row housing (with locking latches fitted), 2 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0400005. Locking latches - tooling required to separate mated connectors. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Pos. Male SIL 22 AWG Cable Conn. Kit, Latches - M80-8090205 - Harwin Plc
Portsmouth, United Kingdom
2 Pos. Male SIL 22 AWG Cable Conn. Kit, Latches
M80-8090205
2 Pos. Male SIL 22 AWG Cable Conn. Kit, Latches M80-8090205
Complete kit: Single Row housing (with locking latches fitted), 2 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0400005. Locking latches - tooling required to separate mated connectors. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: Single Row housing (with locking latches fitted), 2 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0400005. Locking latches - tooling required to separate mated connectors.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-3435-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-3435-ND
Free Hanging, Panel Mount 952-3435-ND
2 Position Rectangular Plug Connector Crimp Gold 22 AWG

2 Position Rectangular Plug Connector Crimp Gold 22 AWG

Buy Now Datasheet
2 Pos. Male Sil 22Awg Cable Conn. Kit Latches Rohs Compliant Harwin - 07W7965 - Newark, An Avnet Company
Chicago, IL, United States
2 Pos. Male Sil 22Awg Cable Conn. Kit Latches Rohs Compliant Harwin
07W7965
2 Pos. Male Sil 22Awg Cable Conn. Kit Latches Rohs Compliant Harwin 07W7965
2 Pos. Male SIL 22AWG Cable Conn. Kit Latches RoHS Compliant: Yes

2 Pos. Male SIL 22AWG Cable Conn. Kit Latches RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-8090205 952-3435-ND 07W7965
Product Name 2 Pos. Male SIL 22 AWG Cable Conn. Kit, Latches Free Hanging, Panel Mount 2 Pos. Male Sil 22Awg Cable Conn. Kit Latches Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Male / Plug
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 120 Housings White - 1321G2 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
4 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Circular Connector Accessories - BRA.1B.200.PCSN-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
XF3M/XF2M FPC/FFC Connector - XF3M-1815-1B-R100 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details
2 suppliers