HARWIN 2 Pos. Male SIL 22 AWG Cable Conn. Kit, No Latches M80-8070205

Description
Complete kit: Single Row housing (unlatched - no latches fitted), 2 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0400005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: Single Row housing (unlatched - no latches fitted), 2 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0400005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Pos. Male SIL 22 AWG Cable Conn. Kit, No Latches - M80-8070205 - Harwin Plc
Portsmouth, United Kingdom
2 Pos. Male SIL 22 AWG Cable Conn. Kit, No Latches
M80-8070205
2 Pos. Male SIL 22 AWG Cable Conn. Kit, No Latches M80-8070205
Complete kit: Single Row housing (unlatched - no latches fitted), 2 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0400005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: Single Row housing (unlatched - no latches fitted), 2 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0400005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-8070205-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-8070205-ND
Free Hanging, Panel Mount M80-8070205-ND
2 Position Rectangular Plug Connector Crimp Gold 22 AWG

2 Position Rectangular Plug Connector Crimp Gold 22 AWG

Buy Now Datasheet
2 Pos. Male Sil 22Awg Cable Conn. Kit No Latches Rohs Compliant Harwin - 53W1083 - Newark, An Avnet Company
Chicago, IL, United States
2 Pos. Male Sil 22Awg Cable Conn. Kit No Latches Rohs Compliant Harwin
53W1083
2 Pos. Male Sil 22Awg Cable Conn. Kit No Latches Rohs Compliant Harwin 53W1083
2 Pos. Male SIL 22AWG Cable Conn. Kit No Latches RoHS Compliant: Yes

2 Pos. Male SIL 22AWG Cable Conn. Kit No Latches RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-8070205 M80-8070205-ND 53W1083
Product Name 2 Pos. Male SIL 22 AWG Cable Conn. Kit, No Latches Free Hanging, Panel Mount 2 Pos. Male Sil 22Awg Cable Conn. Kit No Latches Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Male / Plug
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data